EN
  • EN
  • DE

TS87251G2D24CB

Part No TS87251G2D24CB
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101349-TS87251G2D24CB
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS87251G2D24CB CAD Model

Description

The TS87251G2D24CB is a state-of-the-art integrated circuit from Microchip Technology, designed for high-performance applications requiring reliable and efficient data processing. This product is an excellent choice for designers looking for a robust solution in the fields of industrial automation, automotive electronics, consumer electronics, and communication systems.

Key Features

  • High-Speed Operation: The TS87251G2D24CB operates at a swift pace, ensuring that tasks are processed quickly and efficiently, which is crucial for systems requiring real-time performance.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into.
  • Robust Thermal Management: With advanced thermal management features, the TS87251G2D24CB can maintain optimal operating temperatures, which enhances the longevity and reliability of the product.
  • Compact Form Factor: The small footprint of the TS87251G2D24CB makes it ideal for use in applications where space is at a premium, without compromising on performance.
  • Easy Integration: This Microchip Technology product is designed with ease of integration in mind, featuring compatibility with a wide range of existing systems and technologies.

Applications

The versatility of the TS87251G2D24CB allows it to be employed in various applications, including but not limited to:

  • Advanced control systems in industrial automation
  • Automotive electronics for enhanced vehicle performance and safety
  • Consumer electronics where speed and efficiency are paramount
  • Telecommunication devices requiring rapid data processing

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the TS87251G2D24CB is no exception. It is built to meet stringent quality standards, ensuring that it performs consistently under various conditions and throughout its lifecycle. Customers can trust this product for its reliability and durability in demanding environments.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess