EN
  • EN
  • DE

X25043SI

Part No X25043SI
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403783-X25043SI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25043SI CAD Model

Description

The X25043SI is a 4Kbit SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This device is designed to provide reliable non-volatile memory storage with a simple Serial Peripheral Interface (SPI) for easy integration into various electronic systems.

Applications

  • Consumer Electronics: Storing user preferences and configuration data in devices like TVs, set-top boxes, and audio equipment.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), data loggers, and industrial control systems to store calibration settings and operational parameters.
  • Medical Devices: Used in medical equipment such as patient monitoring systems and diagnostic tools for storing device configurations and patient-specific data.
  • Automotive Electronics: Integrated into automotive systems like engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems to store calibration maps and diagnostic information.
  • Telecommunications Equipment: Utilized in network devices such as routers, switches, and modems for storing network configurations and security settings.

Features

  • 4Kbit (512 x 8) EEPROM: Offers a storage capacity of 4096 bits, organized as 512 bytes, providing sufficient space for configuration parameters and user settings.
  • SPI Serial Interface: Utilizes the SPI interface for simple and efficient communication with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 2.7V to 5.5V, making it suitable for battery-powered and low-power applications.
  • Self-Timed Write Cycle: Features a self-timed write cycle, simplifying the write operation and reducing system overhead.
  • Write Protect Function: Incorporates both hardware and software write protection mechanisms to prevent accidental data corruption.
  • High Reliability: Provides excellent data retention and endurance, ensuring long-term data storage reliability.
  • Low Power Consumption: Minimizes power consumption, making it ideal for energy-sensitive applications.
  • Industrial Temperature Range: Operates reliably over an extended temperature range, typically -40°C to +85°C, suitable for harsh environments.
  • Compact Package Options: Available in small outline packages like SOIC and TSSOP, allowing for space-efficient designs.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: The SPI interface simplifies integration with a wide range of microcontrollers and digital devices.
  • Cost-Effective: Provides a cost-effective solution for storing small amounts of data in embedded systems.
  • Robust Performance: High endurance and data retention characteristics ensure reliable performance over the device's lifespan.
  • Data Protection: Write protection features prevent unintended data modification, enhancing data integrity.
  • Versatile Application: Suitable for a broad range of applications due to its flexible operating voltage and industrial temperature range.
  • Space Saving: Small package options minimize board space requirements.

Additional Details

The X25043SI utilizes a CMOS process for low power consumption and high reliability. It supports various operating modes, including byte write, page write, and read operations, all controlled through the SPI interface. The device also includes a status register that provides information about the device's write status. Packaging options include SOIC and TSSOP. The device is ideal for applications requiring small amounts of non-volatile memory with an easy-to-use SPI interface in industrial environments.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess