EN
  • EN
  • DE

RFFC2071ATR13

Part No RFFC2071ATR13
Manufacturer RF Micro Devices
Catalog Misc Products
Description 2.7GHz RF SYNTHESIZER/VCO WITH INTEGRATED RF MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835382-RFFC2071ATR13
Package Tape & Reel (TR)
Product Status Active
Function Fractional, Integer-N Synthesizer/ VCO
Frequency 85MHz ~ 4.2GHz
RF Type LTE, WiMax
Secondary Attributes Mixer/Detector
Grade -
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Ultra Librarian 3D Model Ultra Librarian RFFC2071ATR13 CAD Model

Description

The RFFC2071ATR13 is a fully integrated single-chip front-end IC designed and manufactured by RF Micro Devices (now Qorvo). It is optimized for various wireless applications, providing high performance and flexibility.

Applications

  • Wireless local loop (WLL)
  • Fixed wireless access (FWA)
  • Wireless data terminals
  • ISM band applications
  • Cordless telephones
  • Wireless security systems

Features

  • Integrated transmit and receive functionality: Reduces component count and simplifies system design.
  • Fractional-N synthesizer: Provides flexible frequency generation.
  • Low phase noise: Ensures high signal quality.
  • Programmable channel bandwidth: Allows for adaptation to different communication standards.
  • Low power consumption: Extends battery life in portable applications.
  • Small package size: Enables compact designs.

Benefits

  • Reduced BOM cost: Integration of multiple functions into a single chip reduces the overall bill of materials.
  • Faster time to market: Simplified design and reduced component count accelerate product development.
  • Improved system performance: Low phase noise and high linearity enhance signal quality and range.
  • Extended battery life: Low power consumption makes it ideal for battery-powered devices.
  • Smaller form factor: Enables more compact and portable designs.
  • Enhanced flexibility: Programmable features allow for adaptation to different application requirements.

Technical Specifications

Key specifications include operating frequency range, output power, receiver sensitivity, phase noise, supply voltage, and power consumption. Refer to the Qorvo datasheet for the RFFC2071ATR13 for detailed specifications and performance characteristics.

In summary, the RFFC2071ATR13 is a highly integrated and versatile RF front-end IC suitable for a wide range of wireless applications. Its integrated functionality, low power consumption, and small size make it an excellent choice for demanding wireless systems.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5955 $52.7640
19+ $5.4117 $102.8223
29+ $5.2426 $152.0354
40+ $5.0735 $202.9400
51+ $4.9044 $250.1244
69+ $4.3970 $303.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess