EN
  • EN
  • DE

RF9820TR13

Part No RF9820TR13
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835364-RF9820TR13
Ultra Librarian 3D Model Ultra Librarian RF9820TR13 CAD Model

Description

The RF9820TR13 is a direct quadrature modulator designed for high-performance wireless communication systems. Manufactured by RF Micro Devices (now Qorvo), this modulator is used to upconvert baseband signals to radio frequencies (RF) with high accuracy and efficiency. The 'TR13' suffix likely denotes a specific tape and reel packaging configuration for automated assembly processes.

Applications:

  • Cellular Communication Systems (e.g., LTE, 5G)
  • Wireless Infrastructure
  • Software-Defined Radio (SDR) Platforms
  • Test and Measurement Equipment
  • High-Performance Transmitters

Features:

  • Direct Quadrature Modulation: Enables efficient and accurate upconversion.
  • High Modulation Accuracy: Ensures minimal signal distortion.
  • Excellent Carrier Suppression: Reduces unwanted carrier leakage.
  • Superior Sideband Suppression: Minimizes interference with adjacent channels.
  • Wideband Operation: Supports a broad range of frequencies.
  • Compact Footprint: Allows for integration into space-constrained designs.

Benefits:

  • Improved Signal Quality: Enhances the reliability and performance of wireless links.
  • Increased Data Throughput: Supports higher data rates and greater bandwidth.
  • Reduced Interference: Minimizes signal degradation and improves network capacity.
  • Simplified System Design: Facilitates easier integration into complex systems.
  • Cost-Effective Solution: Offers a balance of performance and value.

Additional Details:

The RF9820TR13 excels in applications requiring high linearity and minimal signal distortion. The direct quadrature modulation architecture allows for efficient upconversion of complex baseband signals. Precise control over carrier and sideband suppression ensures clean signal transmission, minimizing interference with other wireless devices. The wideband operation of the RF9820TR13 allows it to be used in various wireless standards and frequency bands. For specific performance metrics, such as frequency range, modulation accuracy, carrier suppression, and sideband suppression, it's essential to consult the product datasheet from Qorvo. The datasheet will also provide information on recommended external components, such as filters and amplifiers, needed to optimize performance for a given application.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess