EN
  • EN
  • DE

RF8105A

Part No RF8105A
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293875-RF8105A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF8105A CAD Model

Description

The RF Micro Devices RF8105A is a high-performance, low-noise amplifier (LNA) designed for a wide range of wireless communication applications. It provides excellent gain and noise figure characteristics, making it suitable for enhancing receiver sensitivity in various systems.

Applications:

  • Cellular infrastructure: Used in base stations and repeaters to amplify weak signals.
  • Wireless local area networks (WLAN): Integrated into WLAN devices to improve signal reception.
  • Global Positioning System (GPS) receivers: Enhances the sensitivity of GPS receivers in navigation devices.
  • Satellite communication systems: Amplifies signals in satellite receivers.
  • ISM band applications: Suitable for use in various industrial, scientific, and medical (ISM) band devices.

Features:

  • High gain: Provides substantial signal amplification to improve receiver sensitivity.
  • Low noise figure: Minimizes added noise, ensuring signal integrity.
  • Wideband operation: Operates over a broad frequency range, offering flexibility in various applications.
  • Compact size: Small form factor allows for easy integration into space-constrained devices.
  • Low current consumption: Energy-efficient design suitable for battery-powered devices.
  • Integrated bias network: Simplifies external circuitry and reduces component count.

Benefits:

  • Improved receiver sensitivity: Enhances the ability to detect weak signals, resulting in better overall system performance.
  • Extended communication range: Increases the distance over which reliable communication can be maintained.
  • Enhanced signal quality: Minimizes noise and distortion, ensuring clearer and more reliable data transmission.
  • Reduced system cost: Integrated features and compact size contribute to lower overall system cost.
  • Longer battery life: Low current consumption prolongs the operational life of battery-powered devices.
  • Simplified design: Integrated bias network simplifies the design process and reduces time-to-market.

Additional Details:

The RF8105A typically operates with a supply voltage of 3V to 5V and offers a gain in the range of 15 dB to 20 dB, depending on the frequency. The noise figure is typically less than 1 dB, ensuring minimal degradation of the signal. It is available in a small surface-mount package, facilitating easy assembly and integration into various electronic devices. The device is designed to be robust and reliable, ensuring consistent performance over a wide range of operating conditions. The RF8105A is an ideal choice for applications requiring high performance, low noise, and compact size.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess