EN
  • EN
  • DE

RF7176

Part No RF7176
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293796-RF7176
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF7176 CAD Model

Description

The RF7176 is a high-power, high-efficiency front-end module (FEM) designed for WCDMA and LTE applications. Manufactured by RF Micro Devices (now Qorvo), this module integrates a power amplifier (PA), duplexer, and antenna switch, providing a complete RF front-end solution for mobile devices. The RF7176 is optimized for performance in various frequency bands, ensuring robust and reliable communication in demanding wireless environments.

Applications

  • Cellular Smartphones: Employed in smartphones to boost the transmit signal power for improved call quality and data speeds in WCDMA and LTE networks.
  • Mobile Hotspots: Integrated into mobile hotspots to provide reliable cellular backhaul for Wi-Fi connectivity.
  • Tablets with Cellular Connectivity: Used in tablets to enable cellular data communication capabilities.
  • IoT Devices: Suitable for IoT devices requiring reliable and efficient cellular connectivity.

Features

  • High Power Amplifier: Delivers significant power amplification for extended range and signal strength.
  • Integrated Duplexer: Incorporates a duplexer to allow simultaneous transmission and reception on different frequency bands.
  • Integrated Antenna Switch: Features an antenna switch for selecting different frequency bands or antennas.
  • Compact Package: Packaged in a small form factor for space-saving integration into mobile devices.
  • High Efficiency: Designed for optimal power efficiency, extending battery life in portable devices.

Benefits

  • Simplified Design: Reduces design complexity by integrating multiple RF components into a single module.
  • Improved RF Performance: Enhances RF performance, leading to better call quality and data throughput.
  • Reduced Board Space: Compact package minimizes the footprint on the circuit board.
  • Extended Battery Life: Power-efficient design helps to prolong battery life in mobile devices.
  • Lower BOM Cost: Integration of multiple components can reduce the bill of materials (BOM) cost.

Additional Details

The RF7176 typically operates within a supply voltage range of 3.0V to 4.8V. It requires careful impedance matching to achieve optimal performance. Detailed specifications, including gain, linearity, and noise figure, can be found in the product datasheet provided by Qorvo. Proper PCB layout and thermal management are crucial for ensuring reliable operation. This FEM is designed to meet stringent regulatory requirements for cellular devices.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess