EN
  • EN
  • DE

RF6100-4SR

Part No RF6100-4SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293751-RF6100-4SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF6100-4SR CAD Model

Description

The RF6100-4SR is a direct quadrature modulator from RF Micro Devices (now Qorvo), essential for efficiently converting baseband I/Q signals to an RF carrier frequency in transmitter applications.

Applications:

  • Wireless LAN (WLAN) devices
  • Cellular base stations
  • Cordless telephones
  • Wireless data transmission systems
  • Software-defined radio (SDR)

Features:

  • Direct Quadrature Modulation: Offers high-performance modulation with fewer external components.
  • Wideband Operation: Supports a wide range of RF frequencies, enhancing design flexibility.
  • Low Power Consumption: Optimized for energy efficiency, important for portable devices.
  • Integrated LO Buffer: Simplifies integration by providing a buffered local oscillator input.
  • Adjustable Output Power: Allows precise tuning of transmit power for specific needs.
  • Compact Package: Facilitates integration into applications with limited space.

Benefits:

  • Enhanced Transmitter Performance: Direct quadrature modulation improves signal quality and reduces error vector magnitude (EVM).
  • Simplified Design: Integrated features decrease the need for external components, reducing design time and costs.
  • Extended Battery Life: Low power consumption increases the operating time of battery-powered devices.
  • Increased System Versatility: Wideband operation enables use across diverse frequency bands and standards.
  • Reduced Board Footprint: Compact package minimizes space usage on the PCB.

Additional Details:

The RF6100-4SR is usually paired with other RF front-end components such as power amplifiers, filters, and low-noise amplifiers (LNAs) to create a complete transmitter system. The supported frequency range and modulation schemes depend on system design and configuration details, available in the device datasheet.

Optimal performance requires careful impedance matching and filtering. Refer to Qorvo's application notes and reference designs for implementation guidance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess