EN
  • EN
  • DE

RF6100-3TR13

Part No RF6100-3TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293750-RF6100-3TR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF6100-3TR13 CAD Model

Description

The RF6100-3TR13 is a direct quadrature modulator from RF Micro Devices (now Qorvo) designed for various wireless communication applications. This modulator is engineered to efficiently convert baseband I/Q signals to an RF carrier frequency, making it a crucial component in transmitters.

Applications:

  • Wireless LAN (WLAN) systems
  • Cellular communication infrastructure
  • Cordless phones
  • Wireless data links
  • Software Defined Radio (SDR) platforms

Features:

  • Direct Quadrature Modulation: Enables high-performance modulation with minimal external components.
  • Wideband Operation: Supports a broad range of RF frequencies, offering flexibility in system design.
  • Low Power Consumption: Optimized for energy-efficient operation, crucial for portable and battery-powered devices.
  • Integrated LO Buffer: Simplifies integration by providing a buffered local oscillator input.
  • Adjustable Output Power: Allows for fine-tuning of the transmit power to meet specific system requirements.
  • Small Form Factor: Available in a compact package, facilitating integration into space-constrained applications.

Benefits:

  • Improved Transmitter Performance: Direct quadrature modulation results in enhanced signal quality and reduced error vector magnitude (EVM).
  • Simplified Design: Integrated features reduce the need for external components, shortening design cycles and lowering BOM costs.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Increased System Flexibility: Wideband operation allows for use across multiple frequency bands and communication standards.
  • Reduced Board Space: Compact package minimizes the footprint on the PCB.

Additional Details:

The RF6100-3TR13 is typically used in conjunction with other RF front-end components such as power amplifiers, filters, and low-noise amplifiers (LNAs) to create a complete transmitter chain. The specific frequency range and modulation schemes supported depend on the system design and configuration. Detailed specifications can be found in the device datasheet.

Proper impedance matching and filtering are critical for optimal performance. Consult the application notes and reference designs provided by Qorvo for guidance on implementation.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess