EN
  • EN
  • DE

RF5225TR7

Part No RF5225TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293678-RF5225TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF5225TR7 CAD Model

Description

The RF5225TR7 is a high-performance, high-linearity, ultra-low noise amplifier (LNA) designed for receiver applications. It's manufactured by RF Micro Devices and optimized for wireless infrastructure, particularly cellular and PCS handsets and base stations. Its small size and low current consumption make it suitable for various portable applications as well.

Applications:

  • Cellular Handsets (GSM, CDMA, WCDMA)
  • PCS Handsets
  • Base Stations
  • GPS Receivers
  • Wireless Data Systems
  • ISM Band Receivers

Features:

  • High Linearity: Ensures minimal distortion of the received signal, improving overall system performance.
  • Ultra-Low Noise Figure: Provides excellent sensitivity, allowing the receiver to detect weak signals.
  • High Gain: Amplifies weak signals to a level suitable for further processing.
  • Low Current Consumption: Extends battery life in portable applications.
  • Small Package Size: Enables compact designs.
  • Internally matched input and output

Benefits:

  • Improved Receiver Sensitivity: Enables reliable communication even with weak signals.
  • Enhanced Signal Quality: Minimizes distortion and noise, resulting in clearer audio and data.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Reduced Component Count: Simplifies design and lowers manufacturing costs.
  • Smaller Form Factor: Allows for more compact and lightweight devices.
  • Increased Range: Due to higher sensitivity and gain, the product provides increased range and better signal.

Additional Details:

The RF5225TR7 typically operates in the frequency range of 0.4 GHz to 4 GHz. It requires a supply voltage of around 3V and has a very low noise figure, typically below 1 dB. The device is available in a small surface-mount package. Its gain is typically around 18 dB. The integrated matching network simplifies the design. It is often employed in the first stage of a receiver to boost the signal strength and reduce the overall noise figure of the receiver chain.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3943 $59.8575
59+ $1.9647 $115.9173
92+ $1.9034 $175.1128
126+ $1.8411 $231.9786
163+ $1.7799 $290.1237
218+ $1.5962 $347.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess