The RF5111TR7 is a power amplifier module from RF Micro Devices (now Qorvo) designed for use in wireless communication systems. It is optimized for the 1850 to 1910 MHz frequency band commonly used in PCS (Personal Communications Service) applications. This module is engineered to provide efficient and reliable signal amplification while maintaining excellent linearity.
Applications
- PCS Handsets (specifically supporting the 1900 MHz band)
- Wireless data devices
- Mobile communication equipment
- Wireless base stations (microcells and picocells)
- Repeater systems
Features
- High Power Added Efficiency (PAE)
- Integrated Power Control
- Low Idle Current
- Small Surface Mount Package
- 1850-1910 MHz Operation
- Integrated input and output matching
Benefits
- Extended battery life in mobile devices due to high PAE, reducing power consumption.
- Precise power control enables optimized performance under varying signal conditions and reduces interference.
- Minimized power waste during idle periods for greater energy efficiency.
- Simplified integration and reduced board space requirements due to its compact size.
- Optimized performance for specific frequency band ensuring efficient operation.
- Reduced external component count lowering overall system cost and complexity.
Additional Details
The RF5111TR7 power amplifier module integrates essential components such as input and output matching networks, power control circuitry, and bias circuitry within a compact package. This integration reduces the need for external components, simplifying the design process and minimizing overall board space. It typically operates from a supply voltage of 3.2V to 4.2V. The TR7 suffix denotes tape and reel packaging. This amplifier delivers high linearity and efficiency, making it a good choice for wireless applications in the 1900 MHz band. Its integrated power control facilitates dynamic adjustment of output power, enabling the device to maintain optimal performance and extend battery life. The combination of high efficiency and low idle current ensures minimal power consumption during both active transmission and standby modes. This device is optimized for peak performance in cellular handsets adhering to PCS standards.