Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer RF Micro Devices
Packaging Reel - TR
Status Active
Frequency - Lower 10MHz
Frequency - Upper 6GHz
Isolation @ Frequency 40dB @ 6GHz (typ)
Insertion Loss @ Frequency 0.9dB @ 6GHz
IIP3 50dBm (typ)
Topology Reflective
Circuit SPDT
Features Single Line Control
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type 802.11b/g
Case / Package 16-QFN (3x3)
Win Source Part Number 027390-RF3021TR7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian RF3021TR7 CAD Model

Description

The RF Micro Devices RF3021TR7 is a single-pole double-throw (SPDT) reflective switch designed for use in RF/IF and RFID applications.

  • Impedance: 50 Ohm
  • Frequency Range: 10MHz to 6GHz
  • Isolation: 40dB @ 6GHz (typ)
  • Insertion Loss: 0.9dB @ 6GHz
  • Control: single line control
  • RF Types: 802.11b/g
  • Package: 16-QFN (3x3)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 2GHZ FP-16
Need more? Email Us
ECAD model for SW-233-PIN
MACOM Technology Solutions
IC RF SWITCH SPST 4GHZ FP-16
Need more? Email Us
ECAD model for SW-231-PIN
MACOM Technology Solutions
IC RF SWITCH SPST 20GHZ
Need more? Email Us
ECAD model for MASW-001100-11900W
Analog Devices Inc.
IC RF SWITCH SP4T 12GHZ 24LFCSP / High power handling
Lowest to €13.1432
ECAD model for ADRF5040BCPZ-R7
MACOM Technology Solutions
IC RF SWITCH SP4T 2GHZ DIE
Need more? Email Us
ECAD model for SW-369-PIN
MACOM Technology Solutions
IC RF SWITCH SP3T 1.5GHZ DI-5
Need more? Email Us
ECAD model for SW-241-PIN
Analog Devices Inc.
IC RF SWITCH SPST 6GHZ SOT23-6 / RF Switch IC WiMax, WLAN SPST 6 GHz 50Ohm SOT-23-6
Need more? Email Us
ECAD model for HMC550TR
MACOM Technology Solutions
IC RF SWITCH SPDT 3GHZ SC70-6
Need more? Email Us
ECAD model for MASW-008075-TR3000
MACOM Technology Solutions
IC RF SWITCH SPDT 12GHZ DIE
Need more? Email Us
ECAD model for MASW-011021-14010G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €66.5478 €66.5478
2+ €64.4682 €128.9364
3+ €62.3886 €187.1657
4+ €60.3090 €241.2360
6+ €54.0701 €324.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,900 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention