EN
  • EN
  • DE

ADRF5040BCPZ-R7

Part No ADRF5040BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 12GHZ 24LFCSP / High power handling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
RF Type VSAT
Topology Absorptive
Circuit SP4T
Frequency Range 9kHz ~ 12GHz
Isolation 34dB
Insertion Loss 0.8dB
Test Frequency 8GHz
P1dB 37dBm
IIP3 53dBm
Impedance 50Ohm
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-LFCSP (4x4)
Part Number Series ADRF5040
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805759-ADRF5040BCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADRF5040BCPZ-R7 CAD Model

Description

Product Overview: ADRF5040BCPZ-R7 by Analog Devices Inc.

The ADRF5040BCPZ-R7 is a cutting-edge RF switch from Analog Devices Inc., designed for high-performance applications in the RF and microwave signal chains. This product is part of the ADRF5040 series, which is renowned for its high isolation, low insertion loss, and excellent linearity. The ADRF5040BCPZ-R7 is an ideal choice for a wide range of applications, including wireless infrastructure, RF test equipment, and satellite communications systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range from 0 Hz (DC) to 44 GHz, accommodating various applications from baseband to millimeter-wave frequencies.
  • High Isolation: With an impressive isolation performance, the switch minimizes signal leakage between ports, ensuring signal integrity and reducing interference in complex RF systems.
  • Low Insertion Loss: The low insertion loss characteristic of this switch ensures minimal signal attenuation, preserving signal strength and quality throughout the signal path.
  • Non-Reflective Design: The ADRF5040BCPZ-R7 features a non-reflective design with 50-ohm matched ports, reducing VSWR and enhancing overall system performance.
  • Single Supply Voltage: It operates with a single positive supply voltage, simplifying power supply design and integration into existing systems.
  • Surface-Mount Package: Housed in a compact 4 mm x 4 mm, 24-lead LFCSP (lead-frame chip-scale package), the switch is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications

  • Wireless Infrastructure (e.g., base stations, small cells)
  • RF and Microwave Test Equipment
  • Satellite Communication Systems
  • Phased Array Antennas
  • Telecommunications

With its robust performance and versatility, the ADRF5040BCPZ-R7 from Analog Devices Inc. is engineered to meet the stringent requirements of modern RF and microwave systems. Whether it's for a high-frequency communication platform or a precision test setup, this RF switch is designed to deliver reliable and consistent performance across a wide array of operating conditions.

For more detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Willsemi
100MHz~3GHz QFN-14-EP(2x2) RF Switches RoHS
Lowest to $0.0728
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9426 $56.8278
7+ $15.5427 $108.7989
10+ $15.0570 $150.5700
14+ $14.5713 $203.9982
18+ $14.0855 $253.5390
24+ $12.6284 $303.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,790 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess