EN
  • EN
  • DE

RF2870TR7

Part No RF2870TR7
Manufacturer RF Micro Devices
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 182771-RF2870TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF2870TR7 CAD Model

Description

The RF2870TR7 is a highly integrated front-end module (FEM) designed by RF Micro Devices, primarily intended for use in wireless local area network (WLAN) applications. This module integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch into a compact package, simplifying the design and reducing the board space required for WLAN devices.

Applications:

  • Wireless Routers: Used in both home and enterprise-level wireless routers to enhance signal strength and range.
  • Wireless Access Points: Integrated into access points to provide reliable wireless connectivity in various environments.
  • Wireless Network Adapters: Employed in USB and PCIe wireless adapters for desktop and laptop computers to improve wireless performance.
  • IoT Devices: Suitable for Internet of Things (IoT) devices requiring robust wireless communication capabilities.
  • Mobile Devices: Integrated into smartphones and tablets to improve Wi-Fi connectivity.

Features:

  • Integrated PA, LNA, and Switch: Combines multiple functions into a single module, reducing component count and board space.
  • High Transmit Power: Provides sufficient output power to ensure reliable signal transmission over a considerable range.
  • Low Noise Figure: Minimizes noise introduced by the LNA, improving receiver sensitivity.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • High Linearity: Ensures minimal distortion of the wireless signal, maintaining signal integrity.

Benefits:

  • Simplified Design: Reduces the complexity of WLAN device design, shortening development time.
  • Improved Performance: Enhances wireless range and signal strength, providing a better user experience.
  • Reduced Board Space: Compact module size allows for more efficient use of PCB space.
  • Lower Component Count: Integration of multiple functions reduces the number of discrete components needed.
  • Cost-Effective Solution: Combining multiple functions into a single module can lower overall system costs.

Additional Details:

The RF2870TR7 typically operates in the 2.4 GHz frequency band, which is commonly used for WLAN applications. It is designed to meet the requirements of IEEE 802.11 standards. The module requires a supply voltage, and its performance is optimized for a specific impedance matching network. Proper thermal management is crucial to ensure reliable operation, especially at high transmit power levels. The module is typically surface-mounted onto the PCB, and care should be taken to follow the manufacturer's recommended soldering profile.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess