EN
  • EN
  • DE

RF2132

Part No RF2132
Manufacturer RF Micro Devices
Catalog Coaxial Connectors (RF)
Description CONN BNC JACK STR 75 OHM PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol RF Division
Packaging Tray
Status Active
Connector Style BNC
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 75 Ohm
Mounting Panel Mount, Through Hole
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Maximum Input Frequency 1GHz
Features Board Lock, Isolated
Housing Color Black, Silver
Body Material Zinc Die Cast
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polypropylene (PP)
Temperature Range - Operating -55°C to 85°C
Center Contact Material Phosphor Bronze
Voltage Rating 500V
Mating Cycles 500
Insertion Loss 0.2dB
Win Source Part Number 182710-RF2132
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2132 CAD Model

Description

The RF2132 is a power amplifier module designed for use in CDMA applications operating in the 824-849 MHz band. Manufactured by RF Micro Devices, this module provides high gain, high efficiency, and excellent linearity, making it ideal for cellular handsets and other wireless communication devices. The module integrates multiple components, simplifying design and reducing board space.

Applications

  • CDMA cellular handsets
  • Wireless data terminals
  • Wireless local loop (WLL) systems
  • Portable communication devices

Features

  • High Gain: Provides substantial amplification for strong signal transmission.
  • High Efficiency: Reduces power consumption and extends battery life.
  • Linear Power Amplifier: Minimizes signal distortion for clear communication.
  • 824-849 MHz Operation: Specifically designed for the CDMA cellular band.
  • Integrated Power Control: Allows for adjusting output power levels.
  • Compact Module: Simplifies design and reduces board space.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Improved Signal Quality: Linear amplification reduces distortion, ensuring clear and reliable communication.
  • Increased Communication Range: High gain ensures strong signal transmission over longer distances.
  • Simplified Design: Integrated module reduces the need for external components.
  • Reduced Board Space: Compact size allows for integration into smaller devices.

Additional Details

The RF2132 operates from a single positive supply voltage and includes internal biasing circuitry for ease of use. The module is designed for surface mount assembly. Proper impedance matching is critical for optimal performance, and manufacturers typically provide application notes with recommended matching networks. The device's linearity ensures that the amplified signal maintains its integrity, which is essential for reliable data transmission and clear voice communication. Thermal management considerations are important when operating at higher power levels to ensure long-term reliability.

This power amplifier module is designed to meet the stringent requirements of CDMA cellular communication systems. Its high efficiency helps to reduce heat generation and extend the operational life of portable devices. Its compact size and integrated features make it a cost-effective and convenient solution for wireless handset manufacturers.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Molex, LLC
73415-1001 Molex RF Connectors / Coaxial Connectors RIGHT ANGLE JACK PCB datasheet, inventory, & pricing.
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Positive Pin
Lowest to $1.1143

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess