EN
  • EN
  • DE

RF2125PTR7

Part No RF2125PTR7
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012322-RF2125PTR7
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF2125PTR7 CAD Model

Description

The RF2125PTR7 is a linear amplifier designed for use in various radio frequency (RF) applications. Manufactured by RF Micro Devices (now Qorvo), this IC is commonly used to boost the power of RF signals while maintaining linearity and signal integrity. It's suitable for both transmit and receive applications.

Applications

  • Cellular Handsets: Used as a final stage amplifier in cellular phones, boosting the transmit signal power.
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and access points to increase the signal range.
  • ISM Band Applications: Utilized in industrial, scientific, and medical (ISM) band devices, such as remote controls and wireless sensors.
  • Cordless Phones: Incorporated in cordless phone base stations and handsets for amplification.
  • Short-Range Radios: Used in walkie-talkies and other short-range communication devices.

Features

  • High Linearity: Designed to maintain signal fidelity and minimize distortion.
  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes added noise to the amplified signal.
  • Single Supply Operation: Operates from a single voltage supply, simplifying circuit design.
  • Small Package: Available in a compact package, reducing board space requirements.

Benefits

  • Extended Range: Higher transmit power allows for longer communication distances.
  • Improved Signal Quality: High linearity ensures accurate signal transmission and reception.
  • Reduced Power Consumption: Optimized design minimizes power consumption.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Cost-Effective Solution: Provides a cost-effective solution for RF power amplification.

Additional Details

The RF2125PTR7 typically operates in the frequency range suitable for cellular and WLAN applications. It includes internal bias circuitry and is designed for easy impedance matching. Specific electrical characteristics, such as gain, output power, and noise figure, can be found in the manufacturer's datasheet. The device is typically surface-mount and requires proper heat sinking to ensure reliable operation. Consult the datasheet for recommended operating conditions and application circuits.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess