EN
  • EN
  • DE

RF2044ATR7

Part No RF2044ATR7
Manufacturer RF Micro Devices
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 715938-RF2044ATR7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2044ATR7 CAD Model

Description

The RF2044ATR7 is a highly integrated front-end module (FEM) designed for Wi-Fi applications in the 2.4 GHz band. It combines a power amplifier (PA), low-noise amplifier (LNA), and transmit/receive (T/R) switch into a single compact package.

Applications

  • Wireless Routers: Enhancing the range and performance of home and office Wi-Fi routers.
  • Access Points: Improving the coverage and signal strength of wireless access points in public and private networks.
  • IoT Devices: Providing robust Wi-Fi connectivity for various IoT devices, such as smart home sensors and industrial controllers.
  • Mobile Devices: Boosting the Wi-Fi performance of smartphones, tablets, and laptops.
  • Wireless Gaming Devices: Ensuring reliable and low-latency Wi-Fi connectivity for gaming consoles and accessories.

Features

  • Integrated Power Amplifier (PA): Delivers high output power for extended range.
  • Low-Noise Amplifier (LNA): Improves receiver sensitivity for better signal reception.
  • Transmit/Receive (T/R) Switch: Simplifies design and reduces component count.
  • Compact Package: Enables smaller and more efficient designs.
  • 2.4 GHz Operation: Designed for use in the 2.4 GHz Wi-Fi band.
  • High Linearity: Minimizes distortion and interference for cleaner signals.
  • Low Current Consumption: Optimizes power efficiency for battery-powered devices.

Benefits

  • Extended Range: The high output power of the PA allows for greater coverage and penetration through obstacles.
  • Improved Signal Quality: The LNA enhances receiver sensitivity, resulting in better signal-to-noise ratio and fewer dropped connections.
  • Simplified Design: The integrated FEM reduces the number of external components and simplifies the PCB layout.
  • Reduced Size and Cost: The compact package and integrated functionality contribute to smaller and more cost-effective designs.
  • Enhanced Performance: The high linearity and low current consumption ensure optimal Wi-Fi performance with minimal power drain.

Additional Details

The RF2044ATR7 is typically supplied in a small surface-mount package. It requires a supply voltage of around 3.3V. The gain and output power specifications vary depending on the operating conditions and the specific implementation. Detailed information regarding the specific performance characteristics, such as gain, output power, and current consumption, can be found in the RF Micro Devices (now Qorvo) datasheet for the RF2044ATR7. Proper impedance matching and layout techniques are crucial for achieving optimal performance. Consult the application notes and design guidelines provided by the manufacturer for best results.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
RF Micro Devices
Lowest to $2.8390
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess