The MUN111120T3G is a high-performance, NPN bipolar digital transistor from ON Semiconductor, a leader in innovative energy-efficient semiconductor technologies. This small-signal transistor is designed for use in a wide range of applications where space is at a premium and efficient switching is required.
Key Features
- Configuration: The MUN111120T3G features a single NPN transistor that is capable of providing a current gain (hFE) tailored for low current operations.
- Package: Encased in a SOT-23 surface-mount package, this transistor is ideal for automated assembly processes and can be used in compact circuit designs.
- Current Handling: It is capable of handling continuous collector currents up to 100 mA, making it suitable for a variety of switching applications.
- Voltage Ratings: The maximum collector-emitter voltage (VCEO) is 50V, which allows for usage in circuits with moderate voltage requirements.
- Power Dissipation: With a power dissipation of 225 mW, this device can sustain moderate thermal conditions without compromising performance.
- Resistor Integration: The device includes built-in bias resistors, which simplifies circuit design by reducing component count. This integration also helps to stabilize operation over the entire voltage range.
Applications
The MUN111120T3G is versatile and can be used in a variety of electronic applications, including but not limited to:
- Digital logic circuits
- Signal processing
- Power management systems
- Control systems
- Telecommunication circuits
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MUN111120T3G is manufactured in state-of-the-art facilities, ensuring that each component meets the rigorous requirements of the electronics industry. Customers can trust in the performance and longevity of this digital transistor for their critical applications.
Environmental Compliance
The MUN111120T3G complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental stewardship makes the MUN111120T3G an eco-friendly choice for manufacturers looking to minimize their ecological footprint.