EN
  • EN
  • DE

PIC16LF1827T-I/ML

Part No PIC16LF1827T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000122-PIC16LF1827T-I/ML
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded -Microcontrollers
Series PIC® XLP™ mTouch™ 16F
Package Tape & Reel (TR)
Speed 32MHz
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 28-VQFN Exposed Pad
Mounting Type Surface Mount
Base Product Number PIC16LF1827
Product Status Active
Ultra Librarian 3D Model Ultra Librarian PIC16LF1827T-I/ML CAD Model

Description

Microchip Technology's PIC16LF1827T-I/ML Microcontroller

The PIC16LF1827T-I/ML is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide array of applications. This MCU is part of the expansive PIC family, which is well-regarded for its ease of use and reliability in embedded systems. The PIC16LF1827T-I/ML is designed to operate with a low-power architecture, making it an ideal choice for battery-powered and power-sensitive applications.

This particular model comes in a 16-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications due to its compact footprint. The PIC16LF1827T-I/ML operates on a wide voltage range of 1.8V to 3.6V, providing designers with flexibility in power supply design. With an enhanced mid-range 8-bit architecture, the MCU offers a balanced trade-off between computational performance and power consumption.

The device is equipped with 3.5KB of flash memory and 128 bytes of EEPROM, which allows for ample space to store application code and data. Additionally, it has 256 bytes of RAM for efficient data manipulation. The MCU also features an integrated 10-bit Analog-to-Digital Converter (ADC), which enables it to interface with analog sensors and convert their output to digital values for processing.

Among other features, the PIC16LF1827T-I/ML supports various communication protocols, including I2C, SPI, and USART, making it highly adaptable for serial communication with peripherals and other microcontrollers. Enhanced features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) ensure reliable operation under fluctuating power conditions.

The MCU also contains several programmable timers, capture/compare/PWM functions, and a multitude of I/O ports, allowing for the management of complex tasks and timing operations. For security and maintenance, the device supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features, which facilitate easy firmware updates and troubleshooting.

Overall, the PIC16LF1827T-I/ML from Microchip Technology is a robust and flexible MCU choice for designers looking to create efficient and reliable embedded systems, especially where power consumption and space are critical considerations.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess