The RF Micro Devices RF1194ATR13 is a high-performance quadrature demodulator designed for a variety of wireless communication systems. It offers excellent linearity, low noise figure, and high image rejection, making it suitable for demanding receiver applications. The TR13 suffix indicates a specific tape and reel packaging for automated assembly.
Applications
- Wireless Local Loop (WLL)
- Wireless Data
- ISM Band Receivers
- Cordless Phones
Features
- High IIP3 (Input Intercept Point 3) for excellent linearity
- Low Noise Figure for enhanced receiver sensitivity
- High Image Rejection to minimize unwanted signal interference
- Single Supply Operation to simplify system design
- Low Current Consumption for battery-powered applications
- TR13 Tape and Reel Packaging for automated assembly
Benefits
- Improved Receiver Performance: The high IIP3 and low noise figure of the RF1194A contribute to improved receiver sensitivity and dynamic range, enabling reliable communication even in noisy environments.
- Reduced System Cost: The single supply operation and minimal external components required for the RF1194A help reduce overall system cost and complexity.
- Extended Battery Life: The low current consumption of the RF1194A makes it an ideal choice for battery-powered applications, extending battery life and reducing the need for frequent battery replacements.
- Enhanced Signal Quality: The high image rejection of the RF1194A minimizes unwanted signal interference, resulting in enhanced signal quality and improved communication reliability.
- Simplified Design: The RF1194A is designed for ease of use, with minimal external components required for optimal performance. This simplifies the design process and reduces time-to-market.
- Automated Assembly: TR13 packaging allows for efficient and cost-effective automated assembly processes.
Additional Details
The RF1194ATR13 typically operates in the frequency range of 400MHz to 2.5GHz. Its integrated local oscillator (LO) buffer minimizes external component count and simplifies the design. The device is available in a small, surface-mount package, suitable for compact designs. Proper impedance matching and filtering are essential for optimal performance. Consult the manufacturer's datasheet for detailed specifications and application guidelines. The TR13 packaging adheres to industry standards for tape and reel dimensions and component orientation.