Products specifications

Categories RF/IF and RFID
Manufacturer RF Micro Devices
Packaging Reel - TR
Status Active
Frequency - Lower 50MHz
Frequency - Upper 5.8GHz
Isolation @ Frequency 11dB @ 5.8GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 5.8GHz
IIP3 60dBm (typ)
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Temperature Range - Operating -30°C to 85°C
Supply Voltage - Operating 1.8 V to 3.6 V
RF Type General Purpose
Case / Package 6-QFN (2x1.3)
Win Source Part Number 092192-RF1126TR7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian RF1126TR7 CAD Model

Description

The RF Micro Devices 092192-RF1126TR7 is a general-purpose SPDT reflective circuit with a frequency range of 50MHz to 5.8GHz.

  • Frequency Range: 50MHz to 5.8GHz
  • Impedance: 50 Ohm
  • Isolation @ Frequency: 11dB @ 5.8GHz (typ)
  • Insertion Loss @ Frequency: 0.7dB @ 5.8GHz
  • IIP3: 60dBm (typ)
  • Package: 6-QFN (2x1.3)
  • Quantity per Package: 2,500

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH 18GHZ DIE
Need more? Email Us
ECAD model for MASW-011052-14220G
Analog Devices Inc.
IC RF SWITCH SPST 6GHZ SOT23-6 / RF Switch IC WiMax, WLAN SPST 6 GHz 50Ohm SOT-23-6
Need more? Email Us
ECAD model for HMC550TR
MACOM Technology Solutions
IC RF SWITCH SPST 4GHZ FP-16
Need more? Email Us
ECAD model for SW-231-PIN
Analog Devices Inc.
IC RF SWITCH SP4T 12GHZ 24LFCSP / High power handling
Lowest to $13.2672
ECAD model for ADRF5040BCPZ-R7
MACOM Technology Solutions
IC RF SWITCH SPST 2GHZ C-47
Need more? Email Us
ECAD model for SW-367-SMA
MACOM Technology Solutions
IC RF SWITCH SP4T 2GHZ DIE
Need more? Email Us
ECAD model for SW-369-PIN
MACOM Technology Solutions
IC RF SWITCH DPDT 6GHZ 12QFN
Need more? Email Us
ECAD model for MASWSS0107TR-3000
NJR Corporation/NJRC
IC MMIC SWITCH SPDT 8-VSP
Need more? Email Us
ECAD model for NJG1507R(TE1)
MACOM Technology Solutions
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for MASW-002102-13580G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 68,697 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention