Products specifications Report Issue?

Category Test and Measurement - Function Generators
Mfr B&K Precision
Series 4013
Package Box
Product Status Active
Type Function Generator, DDS
Function Sweep
Number of Channels 1
Frequency - Max 12 MHz
Signal Types Sine, Square, Triangle, Ramp, Pulse
Display Type LCD
Supply Voltage 100 ~ 240V
Weight 4.4 lbs (2 kg)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8543.20.0000
Win Source Part Number 855938-4013B
Ultra Librarian 3D Model Ultra Librarian 4013B CAD Model

Description

The 855938-4013B is a versatile function generator designed for test and measurement applications.

  • Series: 4013 series
  • Maximum Frequency: 12 MHz
  • Signal Types: sine, square, triangle, ramp, and pulse
  • Channel: single channel
  • Display: LCD
  • Supply Voltage: 100 to 240V
  • Weight: 4.4 lbs (2 kg)
  • Package: box
  • Status: active
  • Manufacturer: B&K Precision
  • Function: sweep

You May Also Be Interested in

Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention