EN
  • EN
  • DE

X9315WSZ

Part No X9315WSZ
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description Low Noise, Low Power, 32 Taps | IC DGTL POT 10KOHM 32TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 32
Resistance (Ohms) 10k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Supply Voltage (V) 5V
Tolerance ±20%
Temperature Coefficient ±300 ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number X9315
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1281249-X9315WSZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9315WSZ CAD Model

Description

The X9315WSZ is a digitally controlled potentiometer (XDCP) manufactured by Renesas Electronics (formerly Intersil). This device allows for electronic adjustment of resistance values, offering precise and repeatable control in various analog circuits. It's controlled via a digital interface, typically SPI, allowing microcontrollers to easily adjust resistance settings.

Applications:

  • Volume Control: Used for digitally controlled volume adjustment in audio equipment.
  • Brightness Control: Employed in controlling LED brightness in displays and lighting systems.
  • Calibration Circuits: Used for trimming and calibration of analog circuits.
  • Sensor Adjustment: Provides a means to adjust sensor sensitivity and offset.
  • Filter Adjustment: Employed for tuning filter characteristics in analog filters.

Features:

  • Digital Control: Resistance value is adjusted via a digital interface (typically SPI or I2C).
  • Non-Volatile Memory: Stores the resistance setting even when power is removed.
  • Multiple Taps: Offers multiple discrete resistance settings.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Package: Available in a small surface-mount package for space-constrained applications.

Benefits:

  • Precise Control: Provides precise and repeatable adjustment of resistance values.
  • Automated Adjustment: Allows for automated adjustment of resistance settings via a microcontroller.
  • Non-Volatile Storage: Retains the resistance setting even when power is removed.
  • Reduced Component Count: Eliminates the need for manual potentiometers and trimmers.
  • Improved Reliability: Solid-state design offers improved reliability compared to mechanical potentiometers.

Additional Details:

The X9315WSZ is typically controlled via an SPI interface, allowing a microcontroller to easily adjust the resistance setting. The non-volatile memory ensures that the resistance setting is retained even when power is removed. The device offers multiple discrete resistance settings, providing fine-grained control over the resistance value. The small surface-mount package makes it suitable for space-constrained applications.

This digitally controlled potentiometer is commonly used in audio equipment, display systems, and other applications where precise and repeatable adjustment of resistance values is required. Its digital interface makes it easy to integrate with microcontrollers and other digital circuits. The X9315WSZ is a robust and reliable component that meets the demands of various analog circuit applications.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1728 $50.2096
17+ $5.8854 $100.0518
27+ $5.7014 $153.9378
37+ $5.5175 $204.1475
47+ $5.3336 $250.6792
63+ $4.7819 $301.2597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess