EN
  • EN
  • DE

X9313UMZ-3T1

Part No X9313UMZ-3T1
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tape and Reel
Taper Linear
Configuration Potentiometer
Taps per POT 32
Resistance (Ohms) 50k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Supply Voltage (V) 3V ~ 5.5V
Tolerance ±20%
Temperature Coefficient ±300 ppm/°C
Resistance - Wiper (Ohms) 40
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number X9313
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1281210-X9313UMZ-3T1
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9313UMZ-3T1 CAD Model

Description

The X9313UMZ-3T1 is a digitally controlled potentiometer (XDCP) manufactured by Renesas Electronics America. It is designed for applications requiring precise and adjustable resistance settings. This device integrates a resistor array, wiper switches, control logic, and non-volatile memory into a single chip, offering a compact and versatile solution for electronic trimming and calibration.

Applications

  • Electronic trimming: Adjusting component values in analog circuits for optimal performance.
  • Calibration: Fine-tuning sensor outputs and other analog signals to improve accuracy.
  • Volume control: Implementing digital volume control in audio equipment.
  • Contrast and brightness control: Adjusting display settings in monitors and other display devices.
  • Gain control: Varying the gain of amplifiers and other signal processing circuits.

Features

  • Digital control: Resistance value is controlled through a digital interface (typically SPI or I2C).
  • Non-volatile memory: Stores the wiper position, retaining the resistance setting even when power is removed.
  • Multiple wiper positions: Offers a wide range of resistance values and fine adjustment resolution.
  • Low power consumption: Designed for energy-efficient operation in battery-powered and other low-power applications.
  • Small form factor: Available in compact surface-mount packages for space-constrained designs.

Benefits

  • Precise adjustment: Provides precise and repeatable resistance settings, improving circuit performance.
  • Remote control: Allows for remote adjustment of resistance values, simplifying system calibration and maintenance.
  • Automated calibration: Enables automated calibration procedures, reducing manufacturing costs and improving product quality.
  • Design flexibility: Offers a versatile solution for a wide range of analog circuit applications.
  • Reduced component count: Integrates multiple functions into a single chip, reducing board space and component costs.

Additional Details

The X9313UMZ-3T1 typically features a resistance range of 10 kΩ or 100 kΩ, with 32 or 64 wiper positions, providing fine adjustment resolution. It operates on a single supply voltage and communicates with a microcontroller or other digital device through a serial interface. The device's non-volatile memory ensures that the resistance setting is retained even after power is removed, eliminating the need for recalibration. This digital potentiometer is an essential component for applications requiring precise and adjustable resistance values, offering improved performance and design flexibility. It is designed to be used in various applications that requires trimming of circuits. The value is then stored, making it retainable through power cycles.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,102 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess