EN
  • EN
  • DE

X9015UM8IZT1

Part No X9015UM8IZT1
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 32TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tape and Reel
Taper Linear
Configuration Potentiometer
Taps per POT 32
Resistance (Ohms) 50k
Interface Up/Down (U/D, INC, CS)
Memory Type Volatile
Supply Voltage (V) 5V
Tolerance ±20%
Temperature Coefficient ±300ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number X9015
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 717007-X9015UM8IZT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9015UM8IZT1 CAD Model

Description

The Renesas Electronics America X9015UM8IZT1 is a 50k ohm linear potentiometer that is designed for use in integrated circuits. With a manufacturer homepage of www.renesas.com, this potentiometer is a reliable choice for electronic components.

  • Manufacturer Homepage: www.renesas.com
  • Tolerance: ±20%
  • Temperature Coefficient: ±300ppm/°C
  • Configuration: Up/Down (U/D, INC, CS)
  • Memory Type: volatile
  • Reference Case: 8-MSOP
  • Manufacturer Package: 8-TSSOP, 8-MSOP
  • Popularity Rating: low
  • Supply and Demand Status: balanced

You May Also Be Interested in

Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess