EN
  • EN
  • DE

UPD8873CY-A

Part No UPD8873CY-A
Manufacturer Renesas Electronics America
Catalog Image Sensors, Camera
Description CCD IMAGE SENSOR / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 841825-UPD8873CY-A
Ultra Librarian 3D Model Ultra Librarian UPD8873CY-A CAD Model

Description

The 841825-UPD8873CY-A is an optical sensor - image sensor designed for various applications.

  • Category: sensors, transducers - optical sensors - image sensors, camera
  • Manufacturer: Renesas Electronics America
  • Package: bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • Counterfeit Threat: 48% in the open market
  • MSL Level: 3 (168 hours of moisture exposure)
  • HTSUS Code: 8542.39.0001
  • Status: active
  • Applications: various electronic devices

You May Also Be Interested in

ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess