EN
  • EN
  • DE

UPD78F9234MC(A)-5A4-A

Part No UPD78F9234MC(A)-5A4-A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 406054-UPD78F9234MC(A)-5A4-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F9234MC(A)-5A4-A CAD Model

Description

The UPD78F9234MC(A)-5A4-A is a specific variant of the UPD78F9234 microcontroller series from Renesas Electronics. It's an 8-bit microcontroller built around the 78K0 CPU core, designed for embedded applications requiring a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Remote Controls: Ideal for IR remote control units due to low power and integrated timers.
  • Small Appliances: Suitable for controlling functions in coffee makers, blenders, and similar devices.
  • Security Systems: Can be used in basic alarm systems and sensor interfaces.
  • Toys: Used for controlling motors, lights, and sound in electronic toys.

Features

  • 78K0 CPU Core: Efficient 8-bit processing capabilities.
  • Flash Memory: Integrated flash memory for program storage and updates. The specific size is detailed in the datasheet but typically ranges from 8KB to 32KB.
  • RAM: On-chip RAM for data storage during operation. Size specifications are in the datasheet.
  • Timers/Counters: Multiple timers for timing, counting, and PWM generation.
  • Serial Interfaces: UART for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for reading analog sensor values.
  • I/O Ports: General-purpose input/output pins for controlling external components.
  • Interrupt Controller: Manages interrupt requests from various peripherals.

Benefits

  • Cost-Effective: Offers a good balance of features and performance at a competitive price.
  • Low Power: Designed for low power consumption, extending battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Easy to Program: Renesas provides development tools and documentation for simplified software development.
  • Reliable Performance: Proven architecture for stable operation in various environments.

Additional Details

The UPD78F9234MC(A)-5A4-A typically operates at a clock frequency between 10MHz and 20MHz. The supply voltage range is typically between 2.7V and 5.5V. It is commonly available in QFP and LQFP packages. The operating temperature ranges from -40°C to +85°C. Specific details about the memory size, clock frequency, and other parameters should be verified from the official Renesas datasheet for this part number.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6495 $65.2990
5+ $26.7902 $133.9510
7+ $25.9529 $181.6703
10+ $25.1155 $251.1550
12+ $24.2781 $291.3372
16+ $21.7671 $348.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess