EN
  • EN
  • DE

UPD78F1849GC(S)-UEU-AX

Part No UPD78F1849GC(S)-UEU-AX
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841805-UPD78F1849GC(S)-UEU-AX
Package Bulk
Product Status Obsolete
Core Processor 78K/0R
Core Size 16-Bit
Speed 20MHz
Connectivity CSI, I2C, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 89
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-LFQFP (14x14)
Package / Case 100-LQFP
Ultra Librarian 3D Model Ultra Librarian UPD78F1849GC(S)-UEU-AX CAD Model

Description

The UPD78F1849GC(S)-UEU-AX is a microcontroller belonging to the Renesas 78K0/Lx3 series. This microcontroller is tailored for embedded applications where a balance of processing power, memory, and peripheral integration is required. Its design emphasizes efficient performance and reduced power consumption, making it suitable for a variety of control and monitoring tasks.

Applications

  • Consumer Appliances: Integration in appliances such as washing machines, refrigerators, and microwave ovens for control and monitoring functions.
  • Industrial Control: Applications in industrial automation for tasks like sensor data acquisition, motor control, and process monitoring.
  • Automotive Electronics: Use in automotive systems for body control modules, lighting systems, and other control applications.
  • Medical Devices: Implementation in portable medical devices, health monitoring equipment, and diagnostic tools.
  • Home Automation: Integration in home automation systems for smart lighting, security, and environmental controls.

Features

  • CPU Core: Utilizes the 78K0 CPU core with a specified maximum operating frequency for efficient processing.
  • Memory Configuration: Includes Flash memory for program storage and RAM for data during execution.
  • Timer Modules: Features multiple timers with various operating modes, including PWM and capture/compare functionality.
  • Communication Interfaces: Incorporates UART, SPI, and I2C interfaces for serial communication with peripheral devices.
  • Analog-to-Digital Converter (ADC): Includes an ADC for interfacing with analog sensors and converting analog signals to digital values.
  • I/O Ports: General-purpose input/output ports for controlling external components and devices.
  • Low Power Design: Designed for low power operation, extending battery life in portable applications.
  • Operating Voltage Range: Operates within a wide voltage range to accommodate different power supply conditions.

Benefits

  • Cost Efficiency: Integration of peripherals reduces the need for external components, lowering system costs.
  • Optimized Performance: Efficient CPU and versatile peripherals enable high performance in control and monitoring tasks.
  • Energy Conservation: Low power design extends battery life, crucial for portable devices.
  • Simplified Development Cycle: Comprehensive development tools facilitate software development and debugging.
  • Reliable Performance: Robust design ensures reliable operation in diverse environments.

Additional Details

The UPD78F1849GC(S)-UEU-AX is designed to operate within a specific temperature range, and detailed electrical characteristics are provided in the product datasheet. The package is designed for surface mount assembly. The memory configuration includes a Flash memory for storing the application code and RAM for real-time data manipulation. It supports multiple interrupt sources, enabling the microcontroller to respond promptly to real-time events. Refer to the official Renesas documentation for complete technical details and specifications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess