EN
  • EN
  • DE

UPD78F1814GAA-GAM-G

Part No UPD78F1814GAA-GAM-G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405983-UPD78F1814GAA-GAM-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1814GAA-GAM-G CAD Model

Description

The UPD78F1814GAA-GAM-G is a microcontroller from the Renesas 78K0/Jx3-L series, designed for embedded applications requiring a balance of processing power and energy efficiency. It's a versatile component suitable for a variety of control and monitoring tasks.

Applications

  • Home Appliances: Ideal for controlling various functions in washing machines, refrigerators, and air conditioners.
  • Security Systems: Employed in alarm systems, access control devices, and surveillance equipment.
  • Metering: Used in smart meters for measuring electricity, water, and gas consumption.
  • Lighting Control: Suitable for controlling LED lighting systems, dimmers, and other lighting applications.
  • Toys and Games: Implemented in interactive toys, gaming consoles, and other entertainment devices.

Features

  • 78K0 CPU Core: Based on the Renesas 78K0 core, providing efficient instruction execution.
  • Flash Memory: Integrated Flash memory for program storage and updates.
  • RAM: Includes Static RAM (SRAM) for fast data access during program execution.
  • Timers/Counters: Offers multiple timer/counter channels for versatile timing control.
  • Serial Communication: Includes UART, SPI, and I2C interfaces for serial data transfer.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals into digital format.
  • Digital-to-Analog Converter (DAC): Integrated DAC allows the microcontroller to output analog signals.
  • I/O Ports: Provides numerous general-purpose input/output (GPIO) pins for interfacing with external components.
  • Low-Power Mode: Supports various low-power modes to minimize energy consumption.

Benefits

  • Efficient Performance: Provides ample processing power for a variety of control applications.
  • Low Power Consumption: Minimizes energy usage for battery-powered and energy-efficient applications.
  • Versatile Communication: Enables easy communication with other devices through multiple serial interfaces.
  • Integrated Analog Interfaces: Simplifies the design by incorporating ADC and DAC converters.
  • Robust Design: Ensures reliable operation in a variety of environmental conditions.
  • Flexible Programming: Supports a wide range of programming languages and development tools.

Additional Details

The UPD78F1814GAA-GAM-G typically operates within a specified voltage range, for example, 2.7V to 5.5V, making it compatible with different power supply configurations. It often comes in compact packages such as QFP or LQFP to save space. The microcontroller includes a watchdog timer function to ensure system stability. Furthermore, the availability of in-circuit debugging capabilities allows for easy program testing and debugging.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess