The UPD78F1154 is a member of the 78K0/Lx2 series of single-chip 8-bit microcontrollers manufactured by Renesas Electronics America. This microcontroller integrates a high-performance 78K0 CPU core with a variety of on-chip peripheral functions, including timers, serial interfaces, and A/D converters. It is designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and cost-effectiveness.
Applications
- Motor control
- Home appliances
- Industrial control systems
- Consumer electronics
- Remote control devices
Features
- 78K0 CPU core
- On-chip Flash Memory: Up to 60 KB
- On-chip RAM: Up to 2 KB
- A/D Converter: 8-channel, 10-bit resolution
- Timers: Multiple 8-bit and 16-bit timers
- Serial Interfaces: UART, I2C, SPI
- Watchdog Timer
- Low-Voltage Operation: 2.7 V to 5.5 V
Benefits
- Offers a flexible and cost-effective solution for embedded control applications.
- Reduces system component count with integrated peripherals.
- Enables precise analog signal processing with the built-in A/D converter.
- Provides reliable operation with the watchdog timer.
- Suitable for battery-powered applications with its low-voltage operation.
Additional Details
The UPD78F1154 microcontroller is equipped with a rich set of peripherals, allowing it to handle various control and communication tasks. The on-chip flash memory provides a convenient and efficient means for program storage and updates. The multiple timers facilitate precise timing control and event management. The serial interfaces enable communication with other devices and systems. The A/D converter allows for the conversion of analog signals to digital values, enabling sensor data acquisition and processing. The device is available in a variety of package options to suit different application requirements. The internal oscillator and reset circuit contribute to further reduce external components and increase system reliability.