EN
  • EN
  • DE

UPD78F1146AGA(R)-HAB-AX

Part No UPD78F1146AGA(R)-HAB-AX
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 758846-UPD78F1146AGA(R)-HAB-AX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F1146AGA(R)-HAB-AX CAD Model

Description

The UPD78F1146AGA(R)-HAB-AX is a member of the 78K0/Lx3 series of single-chip microcontrollers from Renesas Electronics. This microcontroller is designed for a wide range of embedded applications requiring efficient processing and low power consumption.

Applications:

  • Consumer Electronics: Used in devices like remote controls, small appliances, and audio players.
  • Industrial Control: Employed in motor control, sensor interfaces, and automation systems.
  • Automotive: Integrated into car audio systems, dashboard controls, and other in-vehicle electronic modules.
  • Home Appliances: Found in washing machines, refrigerators, and microwave ovens.

Features:

  • CPU Core: 78K0 CPU core for efficient instruction processing.
  • Memory: Includes Flash memory for program storage and RAM for data storage. Specific memory sizes vary based on the exact configuration.
  • Timers: Equipped with multiple timers for precise timekeeping and event management.
  • Serial Interface: Offers UART, CSI, and I2C interfaces for serial communication.
  • A/D Converter: Integrated Analog-to-Digital converter for sensor data acquisition.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Low Power Consumption: Designed for low-power operation to extend battery life in portable applications.

Benefits:

  • High Performance: Efficient CPU core enables rapid execution of control algorithms.
  • Versatile Interface: Comprehensive set of serial interfaces facilitates communication with various peripherals.
  • Integrated Functionality: On-chip A/D converter reduces the need for external components.
  • Compact Design: Single-chip solution minimizes board space and component count.
  • Reduced Power Consumption: Low power operation is ideal for battery-powered applications, increasing longevity.

Additional Details:

The UPD78F1146AGA(R)-HAB-AX typically operates within a specified voltage range (e.g., 1.8V to 5.5V). It comes in various package options, such as QFP and LQFP, depending on the application's size and pinout requirements. Detailed specifications regarding clock frequency, memory sizes, and peripheral configurations can be found in the Renesas product datasheet. The microcontroller also incorporates reset and power management circuits to ensure reliable operation under varying conditions.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7075 $63.5375
12+ $10.4268 $125.1216
18+ $10.1009 $181.8162
24+ $9.7752 $234.6048
31+ $9.4493 $292.9283
41+ $8.4718 $347.3438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess