EN
  • EN
  • DE

UPD78F1003GA-HAA-AX

Part No UPD78F1003GA-HAA-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48TQFP / 78K/0R series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series 78K0R/Kx3-L
Package Tray
Core Processor 78K/0R
Core Size 16-Bit
Speed 20MHz
Connectivity 3-Wire SIO, I2C, LINbus, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 3K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Base Product Number UPD78F1003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 970871-UPD78F1003GA-HAA-AX
Ultra Librarian 3D Model Ultra Librarian UPD78F1003GA-HAA-AX CAD Model

Description

The UPD78F1003GA-HAA-AX is a member of the 78K0/Lx3 series of microcontrollers manufactured by Renesas Electronics. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals. It is commonly used in consumer electronics, industrial control, and automotive applications.

Applications

  • Consumer electronics (e.g., remote controls, small appliances)
  • Industrial control systems (e.g., motor control, sensor interface)
  • Automotive applications (e.g., body control, instrument clusters)
  • Home automation
  • Security systems
  • Medical devices

Features

  • 8-bit 78K0 CPU core
  • On-chip flash memory
  • On-chip RAM
  • Timers
  • Serial interfaces (UART, SPI)
  • Analog-to-digital converter (ADC)
  • Digital-to-analog converter (DAC)
  • Watchdog timer

Benefits

  • Low power consumption, extending battery life in portable applications
  • Integrated peripherals, reducing external component count and system cost
  • Flexible memory options, allowing for customized application requirements
  • Real-time processing capabilities
  • Simplified development with Renesas' comprehensive software tools
  • Enhanced system reliability with built-in watchdog timer

Additional Details

The UPD78F1003GA-HAA-AX typically operates at a clock frequency of up to 20 MHz, providing sufficient processing power for many embedded applications. The on-chip flash memory ranges from 8KB to 32KB, while the on-chip RAM ranges from 256 bytes to 1KB, depending on the specific variant. The device includes various timers, including general-purpose timers and a real-time clock (RTC). The serial interfaces support UART and SPI communication protocols, allowing for easy connection to other devices. The ADC provides a resolution of 8 to 10 bits, enabling accurate measurement of analog signals. The watchdog timer helps to prevent system malfunctions by resetting the microcontroller if it enters an unexpected state. The device is typically packaged in a small surface-mount package, such as a QFP or LQFP, which helps to minimize board space. Renesas provides a comprehensive suite of software development tools, including a C compiler, assembler, debugger, and simulator, which simplifies the development process.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9362 $59.6810
11+ $9.7938 $107.7318
16+ $9.4877 $151.8032
22+ $9.1817 $201.9974
29+ $8.8756 $257.3924
38+ $7.9575 $302.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess