EN
  • EN
  • DE

TLP104(V4-TPL,E(T

Part No TLP104(V4-TPL,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1348+
Reference case SOP-5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735269-TLP104(V4-TPL,E(T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP104(V4-TPL,E(T CAD Model

Description

The TLP104(V4-TPL,E(T is a photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of an infrared light-emitting diode (LED) and a phototransistor, providing electrical isolation between the input and output circuits. It is commonly used for signal isolation, noise suppression, and level shifting in various electronic applications.

Applications:

  • Industrial Control Systems: Isolating control signals between different voltage domains.
  • Power Supplies: Providing isolation between the primary and secondary sides of power supplies.
  • Motor Control: Isolating control signals for motor drives.
  • Digital Logic Isolation: Isolating digital signals between different circuits.
  • Noise Suppression: Reducing noise and interference in sensitive circuits.

Features:

  • High Isolation Voltage: Provides high electrical isolation between the input and output.
  • Compact Package: Small form factor enables integration into space-constrained applications.
  • High Current Transfer Ratio (CTR): Efficient transfer of current from input to output.
  • Fast Switching Speed: Enables high-speed data transmission.
  • Pb-Free: Compliant with RoHS environmental standards.

Benefits:

  • Electrical Isolation: Protects circuits from voltage surges and ground loops.
  • Noise Immunity: Reduces noise and interference in sensitive circuits.
  • Level Shifting: Allows for interfacing between circuits with different voltage levels.
  • Compact Design: Small size enables integration into dense circuit boards.
  • Improved System Reliability: Protects circuits from damage due to overvoltage and transients.
  • Safety Compliance: Meets safety standards for electrical isolation.

Additional Details:

The TLP104(V4-TPL,E(T has a specified isolation voltage and current transfer ratio. It is designed to operate within a specific temperature range. Specific technical specifications, including isolation voltage, current transfer ratio, switching speed, and operating temperature range, can be found in the device's datasheet provided by Toshiba Semiconductor and Storage.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/μs CMTI 6-SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $0.9905
Sharp Microelectronics
Logic Output Optoisolator Channel CMTI
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $4.0112
QT Optoelectronics
OPTO.
Lowest to $1.2929
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,400 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess