EN
  • EN
  • DE

UPD78F0532

Part No UPD78F0532
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277960-UPD78F0532
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0532 CAD Model

Description

The UPD78F0532 is a microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0/Lx2 series of microcontrollers, which are known for their low power consumption and versatile peripheral set. These microcontrollers are often used in embedded systems and various industrial and consumer applications.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and small appliances.
  • Industrial Control: Employed in motor control systems, sensor interfaces, and data acquisition devices.
  • Automotive Applications: Found in body control modules, dashboard displays, and lighting control systems.
  • Medical Devices: Utilized in portable medical equipment and patient monitoring systems.
  • Security Systems: Used in alarm systems, access control systems, and surveillance devices.

Features:

  • 8-Bit Microcontroller: Provides sufficient processing power for many embedded applications.
  • Low Power Consumption: Enables long battery life in portable devices.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Peripheral Interfaces: Features UART, SPI, and I2C interfaces for communication with other devices.
  • Timers and Counters: Provides accurate timing and control capabilities.

Benefits:

  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Easy to Program: Supported by a comprehensive development environment.
  • Flexible Integration: Can be easily integrated into various embedded systems.
  • Low Power Operation: Extends battery life in portable applications.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.

Additional Details:

The UPD78F0532 typically operates from a low-voltage power supply (e.g., 3V or 5V). It includes various interrupt sources, allowing for responsive handling of external events. The on-chip ADC (Analog-to-Digital Converter) enables the microcontroller to interface with analog sensors. Development tools such as compilers, debuggers, and emulators are available from Renesas and third-party vendors. Datasheets provide detailed specifications, including memory map, register descriptions, and electrical characteristics. Proper power supply decoupling and noise filtering are essential for reliable operation. The package type (e.g., QFP, LQFP) determines the physical dimensions and pinout configuration.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2287 $75.6861
6+ $20.7011 $124.2066
9+ $20.0543 $180.4887
12+ $19.4075 $232.8900
16+ $18.7607 $300.1712
21+ $16.8191 $353.2011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess