EN
  • EN
  • DE

UPD78F0513GA(T)-8EU-E1-A

Part No UPD78F0513GA(T)-8EU-E1-A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 8-bit 78K 78K0 CISC 32KB Flash 2.5V/3.3V/5V 48-Pin LQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 78 kΩ
RoHS Non-Compliant
Win Source Part Number 1103210-UPD78F0513GA(T)-8EU-E1-A
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0513GA(T)-8EU-E1-A CAD Model

Description

The UPD78F0513GA(T)-8EU-E1-A is a member of the 78K0/Lx3 series of microcontrollers manufactured by Renesas Electronics. It's a compact and efficient microcontroller designed for a variety of embedded applications where low power consumption and a small footprint are critical.

Applications:

  • Consumer electronics: such as remote controls, small appliances, and personal healthcare devices.
  • Industrial control: including sensor interfaces, motor control, and simple automation systems.
  • Automotive subsystems: for applications like body control modules, lighting control, and seat control.
  • IoT devices: suitable for various Internet of Things applications requiring low power consumption and connectivity.

Features:

  • 78K0 CPU Core: Offers efficient instruction execution and a compact code size.
  • Flash Memory: Integrated flash memory allows for easy program updates and storage.
  • RAM: Sufficient on-chip RAM for data storage and processing.
  • Timers/Counters: Multiple timers and counters enable precise timing control and event counting.
  • Serial Communication Interfaces: UART, CSI, and I2C interfaces facilitate communication with other devices.
  • A/D Converter: An analog-to-digital converter enables the microcontroller to interface with analog sensors.
  • I/O Ports: General-purpose I/O ports allow for flexible interfacing with external components.
  • Low-Power Operation: Designed for low power consumption, making it suitable for battery-powered applications.
  • Interrupt Controller: A flexible interrupt controller enables fast response to external events.

Benefits:

  • Reduced System Cost: Integration of key peripherals minimizes the need for external components.
  • Improved Performance: The efficient CPU core and peripherals provide optimal performance for embedded applications.
  • Lower Power Consumption: Low power operation extends battery life in portable devices.
  • Simplified Development: Comprehensive development tools and support simplify the development process.
  • Enhanced Reliability: Robust design and manufacturing ensure high reliability.

Technical Specifications:

The UPD78F0513GA(T)-8EU-E1-A typically includes features like:

  • Operating Voltage: Typically operates at 1.8V to 5.5V.
  • Operating Temperature: -40°C to +85°C
  • Package: Available in various packages such as QFP.
  • Flash Memory Size: Varies depending on the specific model.
  • RAM Size: Varies depending on the specific model.
  • Number of I/O Pins: Varies depending on the specific model.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess