EN
  • EN
  • DE

UPD78F0513DAMC-GAA-AX

Part No UPD78F0513DAMC-GAA-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405825-UPD78F0513DAMC-GAA-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0513DAMC-GAA-AX CAD Model

Description

The UPD78F0513DAMC-GAA-AX is a member of the Renesas 78K0/Tiny series of 8-bit microcontrollers. Designed for low-power embedded applications, it balances performance with energy efficiency. This microcontroller is suitable for use in various consumer, industrial, and automotive applications.

Applications

  • Automotive Subsystems: Used in applications such as seat control, lighting, and sensor monitoring within vehicles.
  • Industrial Control: Integration into control systems for machinery, equipment, and automated processes.
  • Consumer Electronics: Implementation in remote controls, toys, and small household appliances.
  • Medical Devices: Suitable for portable and wearable medical devices requiring low power consumption.
  • Smart Home Devices: Used in sensors, actuators, and control devices for smart home automation.

Features

  • 8-bit CPU Core: Based on the Renesas 78K0 architecture for efficient instruction execution.
  • On-Chip Flash Memory: Allows for easy program storage and in-system updates.
  • RAM: Provides working memory for data processing and temporary storage.
  • Timers/Counters: Enables accurate timing, counting, and PWM generation for various control applications.
  • Serial Communication Interfaces: UART/SCI for serial communication with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): Converts analog signals from sensors to digital values.
  • General-Purpose I/O Ports: Provides flexible interface options for connecting external devices.
  • Low-Power Modes: Reduces power consumption during idle and standby operations.

Benefits

  • Energy Efficiency: Extends battery life in portable devices and reduces overall power consumption.
  • Cost-Effective: Provides a competitive solution for various applications.
  • Versatile Integration: Simplifies integration into a wide range of embedded systems.
  • Reliable Performance: Ensures stable operation in diverse environmental conditions.
  • Easy Development: Supports straightforward development with standard tools and IDEs.

Technical Specifications (Typical)

Note: These specifications are typical and may vary based on the specific package and operating conditions.

  • CPU Clock Speed: Up to 20 MHz
  • Flash Memory Size: 8KB - 16KB
  • RAM Size: 256 Bytes - 512 Bytes
  • Number of I/O Ports: Up to 20
  • ADC Resolution: 8-bit or 10-bit
  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess