EN
  • EN
  • DE

UPD78F0511GB(S)-UES

Part No UPD78F0511GB(S)-UES
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405808-UPD78F0511GB(S)-UES
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0511GB(S)-UES CAD Model

Description

The UPD78F0511GB(S)-UES is a microcontroller from Renesas Electronics America, belonging to the 78K0/Lx3 series. These microcontrollers are characterized by their low power consumption, making them suitable for a wide range of embedded applications, especially those powered by batteries.

Applications

  • Consumer Electronics: Remote controls, small appliances, and toys.
  • Industrial Control: Sensors, motor control, and data logging.
  • Automotive Subsystems: Lighting control, window lift mechanisms, and seat adjustment systems.
  • Healthcare Devices: Portable medical instruments and patient monitoring equipment.
  • Metering: Smart meters for electricity, water, and gas consumption tracking.

Features

  • CPU Core: Utilizes the 78K0 CPU core architecture.
  • Memory: Incorporates flash memory for program storage and RAM for data storage, with specific capacities depending on the particular configuration.
  • Timers: Includes multiple timers for generating PWM signals, capturing input events, and comparing output values.
  • Serial Interfaces: Provides UART, SPI, and I2C interfaces for communication with peripheral devices and other external systems.
  • Analog-to-Digital Converter (ADC): Equipped with an integrated ADC for interfacing with analog sensors and signals.
  • I/O Ports: Features general-purpose input/output ports for controlling external devices and components.
  • Low Power Modes: Designed for minimal power usage, extending battery life in portable applications.

Benefits

  • Extended Battery Life: Low power consumption allows for prolonged operation in battery-powered devices.
  • Versatile Communication: Multiple serial interfaces enable communication with a wide variety of external peripherals.
  • Precise Timing Control: Flexible timer configurations allow for accurate control of time-sensitive tasks.
  • Simplified Integration: Compatible with industry-standard development tools and environments.
  • Cost-Effective Solution: Provides a balance of features and performance for cost-sensitive applications.

Additional Details

The UPD78F0511GB(S)-UES typically comes in a surface-mount package, making it suitable for compact designs. Consult the device datasheet for detailed information on operating temperature range, electrical characteristics, and pinout diagrams. Debugging and programming are often facilitated through an on-chip debugging interface.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess