EN
  • EN
  • DE

UPD78F0396GC-8EA-A

Part No UPD78F0396GC-8EA-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for Applications Using LCD Display (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Frequency 20 MHz
Number of Bits 8
RoHS Compliant
Win Source Part Number 1008073-UPD78F0396GC-8EA-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0396GC-8EA-A CAD Model

Description

The UPD78F0396GC-8EA-A is a microcontroller manufactured by Renesas Electronics America. This device is part of the 78K0/Lx3 series and is designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and peripheral integration.

Applications

  • Motor Control: Used in controlling small motors in appliances, power tools, and automotive systems.
  • Industrial Control: Employed in programmable logic controllers (PLCs), sensor interfaces, and industrial automation equipment.
  • Consumer Electronics: Integrated into remote controls, home appliances, and audio-visual equipment.
  • Automotive Applications: Used in body control modules, dashboard displays, and anti-theft systems.
  • Medical Devices: Implemented in portable medical instruments and monitoring systems.

Features

  • 8-Bit CPU: Based on the Renesas 78K0/Lx3 core, providing efficient processing for control applications.
  • On-Chip Flash Memory: Includes integrated flash memory for program storage, allowing for easy firmware updates.
  • RAM: Offers on-chip RAM for data storage and program execution.
  • Timers: Equipped with multiple timers for precise timing and control functions.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Integrated analog-to-digital converter for sensor interfacing.
  • I/O Ports: Provides a number of general-purpose input/output ports for interfacing with external devices.

Benefits

  • Cost-Effective: Offers a good balance of performance and cost, making it suitable for a wide range of applications.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Integrated Peripherals: Includes a wide range of integrated peripherals, reducing the need for external components.
  • Flexibility: Suitable for a variety of control applications due to its flexible architecture and peripheral set.
  • Ease of Use: Supported by Renesas' development tools and software libraries, simplifying the development process.

Additional Details

The UPD78F0396GC-8EA-A operates over a wide voltage range. It is typically packaged in a small outline package (SOP) or quad flat package (QFP) for easy surface mounting. Key electrical specifications include a clock speed of up to 20 MHz, a flash memory size of up to 60 KB, and a RAM size of up to 2 KB. This microcontroller is designed for applications requiring efficient processing, low power consumption, and a rich set of integrated peripherals. Renesas provides comprehensive documentation and software support for the UPD78F0396GC-8EA-A, facilitating its integration into various embedded systems.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess