EN
  • EN
  • DE

UPD720114GA-YEU-E2

Part No UPD720114GA-YEU-E2
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Renesas Electronics America
Win Source Part Number 404757-UPD720114GA-YEU-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD720114GA-YEU-E2 CAD Model

Description

The UPD720114GA-YEU-E2 is a USB hub controller manufactured by Renesas Electronics America. It's designed to expand a single USB port into multiple ports, enabling users to connect more USB devices to their system. This controller integrates multiple functions to simplify system design and reduce overall system cost.

Applications

  • Desktop PCs
  • Laptop PCs
  • Docking stations
  • USB hubs
  • Embedded systems requiring USB connectivity

Features

  • USB 2.0 Compliant: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB transfers.
  • Multiple Downstream Ports: Provides multiple downstream ports, allowing connection of various USB devices. The exact number can depend on the specific configuration but common configurations are 4-port.
  • Integrated Transaction Translator: Offers per-port transaction translation, ensuring compatibility between high-speed and low/full-speed devices.
  • Overcurrent Protection: Includes overcurrent protection on downstream ports to protect the hub and connected devices from damage.
  • Power Management: Supports USB power management features, including suspend and resume operations, to minimize power consumption.
  • Small Package: Offered in compact package options suitable for space-constrained applications.

Benefits

  • Increased USB Connectivity: Expands the number of available USB ports on a system, allowing users to connect more devices.
  • Backward Compatibility: Supports all USB speeds, ensuring compatibility with a wide range of USB devices.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing the need for external components and simplifying board layout.
  • Robust Protection: Overcurrent protection safeguards the hub and connected devices from potential damage.
  • Power Efficiency: Power management features help minimize power consumption, making it suitable for battery-powered devices.

Additional Details

The UPD720114GA-YEU-E2 typically requires a 3.3V power supply. It communicates with the host controller via the upstream USB port. Specific package information and operating temperature ranges can be found in the product datasheet. This hub controller is often used in conjunction with other Renesas USB host controllers for a complete USB solution.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess