The UPD720102GC-YEB is a USB host controller manufactured by Renesas Electronics America. This component facilitates communication between a host system and various USB peripherals, adhering to the USB specifications for data transfer and device management.
Applications
- Embedded Systems: Integrating USB host functionality into embedded applications such as industrial controllers and data acquisition units.
- Single-Board Computers (SBCs): Providing USB connectivity for SBCs used in prototyping, development, and specialized applications.
- Instrumentation: Supporting USB-based instrumentation and measurement devices for data collection and analysis.
- Point-of-Sale (POS) Systems: Enabling connectivity for peripherals like barcode scanners, receipt printers, and payment terminals in retail environments.
- Industrial Automation: Facilitating communication with USB-based industrial devices such as sensors, actuators, and programmable logic controllers (PLCs).
Features
- USB 2.0 Compliant: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer rates.
- Host Controller Interface: Provides a standard host controller interface to simplify integration with diverse host systems.
- Integrated Transceiver: Includes a built-in USB transceiver to minimize external components and streamline board design.
- Root Hub Functionality: Implements a root hub to manage multiple USB ports and handle device enumeration and configuration.
- Power Management Support: Supports power management capabilities to minimize power consumption during idle or low-activity periods.
Benefits
- Enhanced USB Connectivity: Enables seamless integration of USB peripherals with embedded systems and host platforms.
- Simplified System Design: Reduces design complexity with an integrated transceiver and a standardized host controller interface.
- Improved Data Transfer Performance: Facilitates high-speed USB data transfers, enhancing performance for demanding applications.
- Reduced Power Consumption: Minimizes power usage and extends battery life in portable applications through power management features.
- Cost-Effective USB Solution: Provides a cost-effective option for adding USB host functionality to various embedded applications.
Additional Details
The UPD720102GC-YEB communicates with the host system through a PCI or similar bus interface. It manages all the necessary USB protocol layers, including device enumeration, configuration, and data transfer. Proper driver support on the host operating system is required for correct operation. The specific package type and operating temperature range may vary.