EN
  • EN
  • DE

UPD720102GC-YEB-E2

Part No UPD720102GC-YEB-E2
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Renesas Electronics America
Win Source Part Number 404742-UPD720102GC-YEB-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD720102GC-YEB-E2 CAD Model

Description

The UPD720102GC-YEB-E2 is a USB host controller from Renesas Electronics America. It serves as an interface between a host system and USB peripherals, handling USB protocol and data transfer management according to USB specifications.

Applications

  • Embedded Systems: Integrating USB host functionality into embedded applications such as industrial controllers and data loggers.
  • Single-Board Computers (SBCs): Providing USB connectivity for SBCs used in prototyping, development, and specialized applications.
  • Instrumentation: Supporting USB-based instrumentation and measurement devices for data collection and analysis.
  • Point-of-Sale (POS) Systems: Enabling connectivity for peripherals like barcode scanners, receipt printers, and payment terminals.
  • Industrial Automation: Facilitating communication with USB-based industrial devices including sensors, actuators, and PLCs.

Features

  • USB 2.0 Compliant: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB data transfer rates.
  • Host Controller Interface: Features a standard host controller interface to simplify integration with diverse host systems.
  • Integrated Transceiver: Includes a built-in USB transceiver to minimize external component count and streamline board design.
  • Root Hub Functionality: Manages multiple USB ports and handles device enumeration and configuration using a root hub implementation.
  • Power Management Capabilities: Incorporates power management functions to minimize power consumption during idle or low-activity periods.

Benefits

  • Enhanced USB Connectivity: Enables seamless integration of USB peripherals with embedded systems and host environments.
  • Simplified System Design: Reduces design complexity by integrating a transceiver and a standardized host controller interface.
  • Improved Data Transfer Performance: Facilitates high-speed USB data transfers, enhancing performance for demanding applications.
  • Reduced Power Consumption: Minimizes power usage and extends battery life in portable applications through power management features.
  • Cost-Effective USB Solution: Provides a cost-effective solution for adding USB host functionality to various applications.

Additional Details

The UPD720102GC-YEB-E2 is typically connected to the host system using a PCI or similar bus interface. It manages all the complexities of the USB protocol, including device enumeration, configuration, and data transfer. Proper driver support on the host operating system is essential for correct operation. The specific package details and operating temperature ranges may vary based on the exact variant.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7484 $64.4904
14+ $8.8196 $123.4744
21+ $8.5435 $179.4135
28+ $8.2686 $231.5208
37+ $7.9926 $295.7262
49+ $7.1656 $351.1144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess