EN
  • EN
  • DE

UPD70F3526GJA9-GAE-E2-D

Part No UPD70F3526GJA9-GAE-E2-D
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1327+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 721048-UPD70F3526GJA9-GAE-E2-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3526GJA9-GAE-E2-D CAD Model

Description

The UPD70F3526GJA9-GAE-E2-D is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the V850 family. It's designed for embedded control applications requiring a balance of performance, power efficiency, and integrated peripherals.

Applications

  • Automotive Control Systems: Used in various automotive applications such as engine control, transmission control, and body control.
  • Industrial Automation: Controls machinery, robots, and other industrial equipment.
  • Consumer Electronics: Found in appliances, audio/video equipment, and other consumer products.
  • Motor Control: Implements advanced motor control algorithms for efficient and precise motor operation.
  • Power Management Systems: Monitors and controls power consumption in various electronic devices.

Features

  • V850 Core: Based on Renesas' V850 RISC architecture, offering a good balance of performance and code density.
  • Flash Memory: Embedded flash memory for storing program code and data.
  • RAM: On-chip RAM for data storage and processing.
  • Timers: Multiple timers for various timing and control applications.
  • Communication Interfaces: Includes various communication interfaces such as UART, SPI, and I2C.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • D/A Converter: Digital-to-analog converter for generating analog signals.

Benefits

  • High Performance: V850 core provides sufficient processing power for demanding embedded applications.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying system design and reducing cost.
  • Flexible Memory Options: Flash memory and RAM provide flexible memory options for various application needs.
  • Robust Communication Capabilities: Communication interfaces enable seamless integration with other devices and systems.

Additional Details

The specific features and specifications of the UPD70F3526GJA9-GAE-E2-D can vary depending on the exact configuration. It's crucial to consult the Renesas datasheet for detailed information, including memory size, clock speed, peripheral capabilities, and package type. The GAE-E2-D suffix likely refers to specific configuration options or manufacturing details.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess