EN
  • EN
  • DE

UPD70F3426GJA-005-GAE-E2-Q-G

Part No UPD70F3426GJA-005-GAE-E2-Q-G
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description UPD70F3426GJA-005-GAE-E2-Q-G Renesas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003715-UPD70F3426GJA-005-GAE-E2-Q-G
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3426GJA-005-GAE-E2-Q-G CAD Model

Description

The UPD70F3426GJA-005-GAE-E2-Q-G is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This high-performance MCU is designed for a wide range of embedded applications requiring significant processing power and versatile peripheral interfaces. The UPD70F3426GJA-005-GAE-E2-Q-G is part of the Renesas family of microcontrollers, known for their reliability and efficiency.

Applications

  • Automotive control systems: Used in engine control units (ECUs), body control modules (BCMs), and other automotive applications.
  • Industrial automation: Employed in programmable logic controllers (PLCs), motor control systems, and robotics.
  • Consumer electronics: Integrated into home appliances, audio/video equipment, and gaming consoles.
  • Medical devices: Used in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Networking equipment: Applied in routers, switches, and other networking devices.

Features

  • High-performance CPU core: Features a powerful CPU core for efficient processing of complex algorithms.
  • Large memory capacity: Includes ample flash memory and SRAM for storing program code and data.
  • Versatile peripheral interfaces: Offers a wide range of communication interfaces, including UART, SPI, I2C, and CAN.
  • Analog-to-digital converters (ADCs): Integrates high-resolution ADCs for data acquisition from analog sensors.
  • Timers and counters: Includes multiple timers and counters for precise timing control and event counting.

Benefits

  • Improved system performance: High-performance CPU core enhances the processing speed of embedded applications.
  • Enhanced system functionality: Versatile peripheral interfaces enable seamless communication with external devices and sensors.
  • Reduced development time: Comprehensive development tools and software libraries simplify the development process.
  • Increased system reliability: Robust design and rigorous testing ensure reliable operation in harsh environments.
  • Lower system cost: Integration of multiple peripherals reduces the need for external components, lowering the overall system cost.

The UPD70F3426GJA-005-GAE-E2-Q-G microcontroller operates at a specified clock frequency and is typically supplied in a surface-mount package. Its technical specifications include voltage requirements, operating temperature range, and power consumption characteristics. Proper power supply design and decoupling techniques are recommended to ensure stable and reliable operation. Software development for the microcontroller is typically done using specialized integrated development environments (IDEs) that provide debugging and programming capabilities.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
U-blox
Lowest to $110.7143
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5761 $63.4566
14+ $8.6779 $121.4906
21+ $8.4067 $176.5407
29+ $8.1355 $235.9295
37+ $7.8644 $290.9828
50+ $7.0508 $352.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess