EN
  • EN
  • DE

UPD70F3365GJ(A9)GAEE2QS

Part No UPD70F3365GJ(A9)GAEE2QS
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013222-UPD70F3365GJ(A9)GAEE2QS
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3365GJ(A9)GAEE2QS CAD Model

Description

The UPD70F3365GJ(A9)GAEE2QS is a microcontroller from Renesas Electronics America, belonging to the V850 family. This microcontroller is designed for embedded systems requiring high performance, low power consumption, and a wide range of integrated peripherals. It is well-suited for automotive, industrial, and consumer applications that demand real-time control and connectivity.

Applications

  • Automotive Control Systems: Used in body control modules, instrument clusters, and engine control units (ECUs).
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor control systems, and robotics.
  • Consumer Electronics: Found in home appliances, audio/video equipment, and other consumer devices.
  • Medical Devices: Used in medical instruments and equipment requiring precise control and data acquisition.
  • Networking Equipment: Employed in routers, switches, and other networking devices.

Features

  • V850E2M Core: Features a high-performance V850E2M CPU core for efficient processing.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • RAM: Internal RAM for temporary data storage and processing.
  • Timers: Multiple timers for precise timing and control functions.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • ADC/DAC: Integrated analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for analog signal processing.
  • CAN Interface: Features a CAN interface for automotive and industrial networking.
  • DMA Controller: Direct Memory Access (DMA) controller for high-speed data transfer between peripherals and memory.

Benefits

  • High Performance: V850E2M core delivers high processing power for demanding applications.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Integrated Peripherals: Wide range of integrated peripherals reduces external component count and simplifies system design.
  • Flexible Communication: Multiple communication interfaces enable versatile connectivity options.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

Additional Details

The UPD70F3365GJ(A9)GAEE2QS operates on a wide voltage range. It is available in various package options. The device supports a variety of debugging and programming tools. This microcontroller is suitable for applications requiring high performance, low power consumption, and a rich set of peripherals.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TDK Corporation
3-terminal Filters
Need more? Email Us
Microchip Technology
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess