EN
  • EN
  • DE

UPC814C-A

Part No UPC814C-A
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP Amp Dual GP ±16V 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Lead Free Lead Free
Number of Circuits 2
RoHS Compliant
Win Source Part Number 1215331-UPC814C-A
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC814C-A CAD Model

Description

The UPC814C-A is a wideband Silicon MMIC Low Noise Amplifier (LNA) manufactured by Renesas Electronics America. This LNA is specifically designed for high-frequency applications requiring low noise figure and high gain, making it suitable for use in various communication and instrumentation systems.

Applications

  • Satellite Communication Systems: Used in LNBs (Low Noise Block downconverters) and satellite receivers to amplify weak signals.
  • Wireless Communication Systems: Employed in cellular base stations and wireless LAN (WLAN) devices to improve receiver sensitivity.
  • Instrumentation and Measurement Equipment: Used in spectrum analyzers, network analyzers, and other test equipment to enhance signal detection.
  • Radar Systems: Integrated into radar receivers to amplify weak echo signals.
  • GPS Receivers: Used to improve the sensitivity of GPS receivers in navigation systems.

Features

  • Wideband Operation: Operates over a broad frequency range, typically from several hundred MHz up to several GHz.
  • Low Noise Figure: Exhibits a low noise figure, ensuring minimal degradation of signal-to-noise ratio.
  • High Gain: Provides high gain, amplifying weak signals to detectable levels.
  • Single Supply Voltage: Operates from a single positive supply voltage, simplifying circuit design.
  • Small Package Size: Available in a compact surface-mount package, reducing board space requirements.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability of receivers to detect weak signals.
  • Enhanced Signal-to-Noise Ratio: Minimizes noise contribution, resulting in a cleaner signal.
  • Simplified System Design: Reduces the complexity of receiver designs due to its single supply voltage requirement.
  • Compact Solution: Enables miniaturization of electronic devices due to its small package size.
  • Versatile Application: Suitable for a wide range of high-frequency applications.

Additional Details

The UPC814C-A LNA typically operates in the frequency range of 0.5 GHz to 3 GHz, making it well-suited for various wireless and communication applications. It offers a typical gain of around 20 dB and a noise figure of approximately 1.5 dB. The device requires a single positive supply voltage, usually in the range of 3V to 5V, and consumes minimal current. Its small surface-mount package ensures easy integration into compact electronic devices.

This LNA is designed to provide a stable and reliable performance over a wide temperature range. The input and output impedance are typically matched to 50 ohms, facilitating easy integration with other components. Additionally, the UPC814C-A incorporates internal biasing circuitry, further simplifying the design process. The robust design and high performance characteristics of this LNA make it an ideal choice for demanding high-frequency applications.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess