EN
  • EN
  • DE

LC3564SM-10-TE-L

Part No LC3564SM-10-TE-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75905-LC3564SM-10-TE-L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC3564SM-10-TE-L CAD Model

Description

Product Overview: LC3564SM-10-TE-L from ON Semiconductor

The LC3564SM-10-TE-L is a high-performance, low-power CMOS Static Random Access Memory (SRAM) device from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to deliver fast access times with low power consumption, making it an ideal choice for a wide range of electronic applications where speed and efficiency are crucial.

Key Features

  • Memory Capacity: The device boasts a memory capacity of 64K (64,000 bits), organized as 8,192 words by 8 bits, which provides sufficient space for storing data in embedded systems and portable devices.
  • Access Time: With an impressive access time of 100 nanoseconds, the LC3564SM-10-TE-L ensures quick data retrieval, contributing to the overall performance of the system.
  • Single 5V Power Supply: The SRAM operates on a single 5V power supply, simplifying power management in circuit design and contributing to its low-power consumption.
  • Low Standby Current: It features a low standby current, making it an excellent choice for battery-powered applications where power conservation is essential.
  • Temperature Range: The device is designed to operate over an extended temperature range, with the 'TE' suffix indicating a temperature range from -40°C to +85°C. This makes it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.
  • Package Type: The LC3564SM-10-TE-L is available in a 28-pin 300-mil SOJ package, which is known for its small footprint and ease of integration into a variety of circuit board layouts.

Applications

The LC3564SM-10-TE-L SRAM is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable computing devices
  • Communication systems
  • Industrial control systems
  • Automotive electronics
  • Data storage for servers and networking hardware

In summary, the LC3564SM-10-TE-L from ON Semiconductor is a reliable and efficient SRAM solution that provides fast access times and low power consumption, suitable for a diverse range of applications that require stable and quick memory access in various environmental conditions.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
Texas Instruments
Lowest to $3.5981
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0295
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2049 $66.1470
65+ $1.8087 $117.5655
100+ $1.7521 $175.2100
140+ $1.6955 $237.3700
180+ $1.6401 $295.2180
240+ $1.4703 $352.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess