EN
  • EN
  • DE

UPC458G2-E2-A

Part No UPC458G2-E2-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description OP Amp Single 1V/us ±4V to ±16V 14-Pin SOP Emboss T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987573-UPC458G2-E2-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC458G2-E2-A CAD Model

Description

The UPC458G2-E2-A is a dual operational amplifier from Renesas Electronics. It is designed for a wide range of applications requiring stable and reliable amplification. This device features low noise, high gain, and low distortion, making it suitable for audio and instrumentation circuits.

Applications

  • Audio amplifiers
  • Active filters
  • Instrumentation amplifiers
  • Voltage followers
  • Signal conditioning circuits
  • Consumer electronics

Features

  • Dual operational amplifier: Contains two independent operational amplifiers in a single package.
  • Low noise: Minimizes unwanted noise in sensitive applications.
  • High open-loop gain: Provides significant amplification of input signals.
  • Low distortion: Ensures accurate signal reproduction.
  • Wide supply voltage range: Operates with various supply voltages, typically ±4V to ±18V.
  • Input offset voltage compensation: Reduces errors due to input offset voltage.
  • Short-circuit protection: Protects the device from damage due to short circuits.
  • Operating temperature range: Usually -40°C to +85°C, allowing for usage in a wide range of environments.

Benefits

  • Improved audio quality: Low noise and distortion contribute to clear and accurate audio reproduction.
  • Enhanced signal integrity: High gain and low offset voltage ensure reliable signal amplification.
  • Simplified circuit design: Dual op-amp allows for compact and efficient circuit layouts.
  • Reduced component count: Integrating two op-amps into one package reduces board space and cost.
  • Increased system reliability: Short-circuit protection prevents damage and ensures consistent performance.

Additional Details

The UPC458G2-E2-A typically comes in a 8-pin SOP (Small Outline Package). It requires external components such as resistors and capacitors to configure the gain and frequency response of the amplifier. The datasheet provides detailed information about the electrical characteristics, pinout, and application circuits. Ensure proper decoupling capacitors are used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess