EN
  • EN
  • DE

UPC458G2-A

Part No UPC458G2-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 390846-UPC458G2-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC458G2-A CAD Model

Description

The UPC458G2-A is a dual operational amplifier from Renesas Electronics America. It is designed for a wide range of audio and general-purpose applications requiring low noise and high gain. This amplifier offers stable performance and is suitable for use in various electronic circuits.

Applications

  • Audio preamplifiers
  • Active filters
  • Signal conditioning circuits
  • Instrumentation amplifiers
  • Voltage followers

Features

  • Low Noise: Minimizes unwanted signal interference, ensuring clear audio amplification and precise signal processing.
  • High Gain: Provides substantial amplification for weak signals, enhancing sensitivity and performance.
  • Wide Supply Voltage Range: Operates efficiently over a broad range of supply voltages, offering flexibility in circuit design.
  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package, saving space and reducing component count.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits, enhancing reliability and longevity.
  • Low Input Bias Current: Ensures minimal input current leakage, preserving signal integrity and reducing offset errors.
  • High Open-Loop Gain: Delivers high gain without feedback, improving the accuracy and linearity of amplification.

Benefits

  • Improved Audio Quality: Low noise characteristics result in cleaner and more accurate audio reproduction.
  • Enhanced Signal Sensitivity: High gain allows for the amplification of weak signals, improving overall system performance.
  • Design Flexibility: Wide supply voltage range accommodates various power supply configurations.
  • Space Saving: Dual amplifier configuration reduces board space requirements.
  • Reliable Performance: Short circuit protection and robust design ensure stable and dependable operation.

Additional Details

The UPC458G2-A typically comes in a DIP-8 or SOP-8 package. It is designed to operate over a wide temperature range, making it suitable for use in diverse environmental conditions. Detailed specifications, including input voltage range, output current, and slew rate, can be found in the Renesas Electronics America datasheet for the UPC458 series.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess