EN
  • EN
  • DE

UPC4572G2-E2-A

Part No UPC4572G2-E2-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Low Supply Voltage, Ultra Low-noise, High-speed, Wide Band, Low IB Dual Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002534-UPC4572G2-E2-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC4572G2-E2-A CAD Model

Description

The UPC4572G2-E2-A is a dual operational amplifier (op-amp) manufactured by Renesas Electronics America. It's a general-purpose op-amp suitable for a wide range of analog signal processing applications. This amplifier is known for its low noise, high gain, and stable performance, making it a popular choice for audio, instrumentation, and control circuits.

Applications:

  • Audio Amplification: Preamplifiers, headphone amplifiers, and audio mixing consoles.
  • Active Filters: Low-pass, high-pass, band-pass, and notch filters.
  • Instrumentation Amplifiers: Amplifying signals from sensors and transducers.
  • Voltage Followers: Buffering signals to prevent loading effects.
  • Voltage Regulators: Building stable and precise voltage regulators.
  • Signal Conditioning: Amplifying, filtering, and offsetting signals for data acquisition.

Features:

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Noise: Minimizes noise interference in sensitive analog circuits.
  • High Gain: Provides sufficient amplification for a wide range of signals.
  • Wide Bandwidth: Operates effectively over a broad frequency range.
  • High Input Impedance: Minimizes loading effects on the input signal source.
  • Low Input Bias Current: Reduces DC offset errors in amplifier circuits.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.

Benefits:

  • Versatile Application: Suitable for a wide range of analog signal processing tasks.
  • High Performance: Provides low noise, high gain, and stable performance.
  • Cost-Effective: Offers good performance at a competitive price.
  • Simplified Design: Easy to use and integrate into existing circuits.
  • Reduced Component Count: Dual op-amp in a single package reduces the number of components required.

Additional Details:

The UPC4572G2-E2-A typically operates with a supply voltage of ±3V to ±18V. It's available in various package options, such as DIP-8 and SOP-8. Refer to the datasheet for detailed electrical characteristics, such as input offset voltage, input bias current, and open-loop gain. Proper power supply decoupling is essential for stable operation. The datasheet will recommend appropriate capacitor values and placement. External components, such as resistors and capacitors, are required to configure the op-amp for specific applications.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
U-blox
Lowest to $110.7143
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5312 $53.5920
80+ $1.2564 $100.5120
125+ $1.2171 $152.1375
170+ $1.1779 $200.2430
220+ $1.1386 $250.4920
295+ $1.0208 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,980 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess