EN
  • EN
  • DE

UPC4560G2-E1-A

Part No UPC4560G2-E1-A
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841603-UPC4560G2-E1-A
Series *
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian UPC4560G2-E1-A CAD Model

Description

The UPC4560G2-E1-A is a dual operational amplifier manufactured by Renesas Electronics America. This amplifier is designed for a wide range of audio and general-purpose applications. It features low noise, high gain, and excellent stability, making it suitable for use in preamplifiers, active filters, and other analog signal processing circuits. The dual configuration allows for efficient use of space and resources in circuit designs.

Applications:

  • Audio preamplifiers and mixers
  • Active filter circuits
  • Voltage followers and buffers
  • Line drivers
  • Instrumentation amplifiers

Features:

  • Dual operational amplifier in a single package
  • Low noise
  • High open-loop gain
  • Wide bandwidth
  • Low distortion
  • Short-circuit protection

Benefits:

  • Efficient use of space and resources due to dual amplifier configuration.
  • Improved audio signal quality due to low noise and distortion.
  • High accuracy and stability in various analog circuit designs.
  • Versatile use in a wide range of applications.
  • Protection against damage from output short circuits.

Additional Details:

The UPC4560G2-E1-A offers a combination of low noise, high gain, and excellent stability, making it a versatile choice for many analog signal processing applications. Its dual configuration allows designers to implement multiple amplifier stages in a compact space, reducing the overall size and cost of the circuit. The low noise characteristics are particularly important in audio applications, where minimizing unwanted noise is crucial for high fidelity. The amplifier's high open-loop gain ensures accurate and stable amplification of signals. Its wide bandwidth allows it to process signals with a wide range of frequencies. The device is designed with short-circuit protection to prevent damage in the event of an output short circuit. It is available in a standard surface-mount package for easy integration into modern circuit boards.

The UPC4560G2-E1-A is commonly used in audio preamplifiers, where it amplifies weak audio signals to a level suitable for further processing. It is also used in active filter circuits to shape the frequency response of signals. Its ability to operate as a voltage follower or buffer makes it useful for isolating different parts of a circuit and preventing signal loading. The device's line driving capability allows it to transmit signals over long distances without significant loss. In instrumentation amplifiers, it amplifies small differential signals for accurate measurement. The datasheet provides detailed specifications on the amplifier's electrical characteristics, including input impedance, output impedance, and total harmonic distortion, further enhancing the ability to use it effectively in a circuit design.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8184 $61.3800
175+ $0.6717 $117.5475
270+ $0.6507 $175.6890
370+ $0.6296 $232.9520
475+ $0.6087 $289.1325
640+ $0.5456 $349.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess