EN
  • EN
  • DE

K4B4G0446B-HCH9

Part No K4B4G0446B-HCH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 1Gx4 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940746-K4B4G0446B-HCH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0446B-HCH9 CAD Model

Description

The Samsung K4B4G0446B-HCH9 is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip, designed to provide fast and reliable memory access for a variety of applications. Manufactured by Samsung, a global leader in memory solutions, this component offers a balance of speed, capacity, and energy efficiency.

Applications:

  • Desktop PCs: Serves as the main system memory, enhancing overall system performance and improving multitasking capabilities.
  • Laptop Computers: Integrated to provide sufficient memory capacity for running applications and operating systems smoothly while conserving battery life.
  • Gaming Consoles: Employed in gaming consoles to support high-resolution graphics and complex game environments, ensuring a seamless gaming experience.
  • Networking Devices: Utilized in routers, switches, and other networking equipment to manage data traffic efficiently and ensure reliable network performance.
  • Embedded Systems: Integrated into embedded systems requiring high-speed and reliable memory, such as industrial control systems and automotive electronics.

Features:

  • High-Speed Data Transfer: Delivers fast data transfer rates, significantly reducing latency and improving system responsiveness.
  • Low Power Consumption: Designed to operate at a low voltage, minimizing power consumption and heat generation, contributing to energy efficiency.
  • Double Data Rate (DDR) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • High Density: Offers a large memory capacity in a compact package, maximizing space utilization and enabling higher performance in smaller devices.
  • Advanced Packaging: Employs advanced packaging techniques to ensure signal integrity, thermal management, and overall reliability.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of computer systems and applications, leading to smoother operation and faster execution.
  • Increased Multitasking Capability: Allows users to run multiple applications simultaneously without experiencing significant performance degradation.
  • Enhanced Gaming Experience: Provides smoother gameplay, faster loading times, and improved graphics rendering for a more immersive gaming experience.
  • Stable System Operation: Ensures reliable performance and reduces the risk of system crashes and data loss, enhancing overall system stability.
  • Extended Battery Life: Contributes to longer battery life in portable devices such as laptops and tablets by minimizing power consumption.

Additional Details:

The K4B4G0446B-HCH9 complies with the JEDEC standards for DDR3 SDRAM. Detailed technical specifications, including operating frequency, timings, and voltage requirements, can be found in the official Samsung datasheet for this part number. This memory chip is manufactured using high-quality materials and undergoes rigorous testing to ensure optimal performance and reliability under various operating conditions.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess